Win Source Electronics PMIC - PMIC - Power Management - Specialized - LTC3589IUJ#PBF 783458-LTC3589IUJ#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783458-LTC3589IUJ#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 40-WFQFN Exposed Pad Applications: Handheld/Mobile Devices, OMAP Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.5 V Family Name: LTC3589 Categories: Integrated Circuits (ICs) Operating Supply Current: 8μA Manufacturer Package: 40-QFN (6x6) Alternative Parts (Cross-Reference): LTC3589IUJ#TRPBF; Introduction Date: June 03, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783458-LTC3589IUJ#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 40-WFQFN Exposed Pad Applications: Handheld/Mobile Devices, OMAP Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.5 V Family Name: LTC3589 Categories: Integrated Circuits (ICs) Operating Supply Current: 8μA Manufacturer Package: 40-QFN (6x6) Alternative Parts (Cross-Reference): LTC3589IUJ#TRPBF; Introduction Date: June 03, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LTC3589IUJ#PBF - 783458-LTC3589IUJ#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LTC3589IUJ#PBF
783458-LTC3589IUJ#PBF
PMIC - PMIC - Power Management - Specialized - LTC3589IUJ#PBF 783458-LTC3589IUJ#PBF
Manufacturer: Linear Technology Win Source Part Number: 783458-LTC3589IUJ#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 40-WFQFN Exposed Pad Applications: Handheld/Mobile Devices, OMAP Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.5 V Family Name: LTC3589 Categories: Integrated Circuits (ICs) Operating Supply Current: 8μA Manufacturer Package: 40-QFN (6x6) Alternative Parts (Cross-Reference): LTC3589IUJ#TRPBF; Introduction Date: June 03, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 783458-LTC3589IUJ#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 40-WFQFN Exposed Pad
Applications: Handheld/Mobile Devices, OMAP
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 5.5 V
Family Name: LTC3589
Categories: Integrated Circuits (ICs)
Operating Supply Current: 8μA
Manufacturer Package: 40-QFN (6x6)
Alternative Parts (Cross-Reference): LTC3589IUJ#TRPBF;
Introduction Date: June 03, 2010
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783458-LTC3589IUJ#PBF
Product Name PMIC - PMIC - Power Management - Specialized - LTC3589IUJ#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC1726ES8-5#PBF - 1061069-LTC1726ES8-5#PBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Power Management - Specialized - LTC3566EUF-2#TRPBF - 1062710-LTC3566EUF-2#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Supply Voltage 4.35 to 5.5 volts
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4210-2CS6#TRMPBF - 124745-LTC4210-2CS6#TRMPBF - Win Source Electronics
Specs
Output Options Inverting
Type TSOT-23-6
IQ 650 µA
View Details