Manufacturer: Linear Technology
Win Source Part Number: 783456-LTC3589HUJ-1#
Packaging: Tube
Operating Temperature Range: -40°C ~ 150°C
Package: 40-WFQFN Exposed Pad
Applications: Handheld/Mobile Devices, OMAP
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 5.5 V
Family Name: LTC3589-1
Categories: Integrated Circuits (ICs)
Operating Supply Current: 8μA
Manufacturer Package: 40-QFN (6x6)
Alternative Parts (Cross-Reference): LTC3589HUJ-1#TRPBF;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 783456-LTC3589HUJ-1#PBF |
| Product Name | PMIC - PMIC - Power Management - Specialized - LTC3589HUJ-1#PBF |
| Output Options | Inverting |