Win Source Electronics PMIC - PMIC - Power Management - Specialized - LTC3586EUFE-2#PBF 783450-LTC3586EUFE-2#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783450-LTC3586EUFE-2 #PBF Series: Bat-Track, PowerPath Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 38-WFQFN Exposed Pad Applications: Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.5 V Family Name: LTC3586 Categories: Integrated Circuits (ICs) Manufacturer Package: 38-QFN (4x6) Alternative Parts (Cross-Reference): LTC3586EUFE-2#TRPBF; Introduction Date: March 23, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783450-LTC3586EUFE-2 #PBF Series: Bat-Track, PowerPath Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 38-WFQFN Exposed Pad Applications: Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.5 V Family Name: LTC3586 Categories: Integrated Circuits (ICs) Manufacturer Package: 38-QFN (4x6) Alternative Parts (Cross-Reference): LTC3586EUFE-2#TRPBF; Introduction Date: March 23, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LTC3586EUFE-2#PBF - 783450-LTC3586EUFE-2#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LTC3586EUFE-2#PBF
783450-LTC3586EUFE-2#PBF
PMIC - PMIC - Power Management - Specialized - LTC3586EUFE-2#PBF 783450-LTC3586EUFE-2#PBF
Manufacturer: Linear Technology Win Source Part Number: 783450-LTC3586EUFE-2 #PBF Series: Bat-Track, PowerPath Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 38-WFQFN Exposed Pad Applications: Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.5 V Family Name: LTC3586 Categories: Integrated Circuits (ICs) Manufacturer Package: 38-QFN (4x6) Alternative Parts (Cross-Reference): LTC3586EUFE-2#TRPBF; Introduction Date: March 23, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783450-LTC3586EUFE-2#PBF
Series: Bat-Track, PowerPath
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 38-WFQFN Exposed Pad
Applications: Handheld/Mobile Devices
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 5.5 V
Family Name: LTC3586
Categories: Integrated Circuits (ICs)
Manufacturer Package: 38-QFN (4x6)
Alternative Parts (Cross-Reference): LTC3586EUFE-2#TRPBF;
Introduction Date: March 23, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783450-LTC3586EUFE-2#PBF
Product Name PMIC - PMIC - Power Management - Specialized - LTC3586EUFE-2#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - LTC2941CDCB-1#TRPBF - 1062291-LTC2941CDCB-1#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 6-DFN (2x3)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - PMIC - Supervisors - LTC2936IUFD#PBF - 1062283-LTC2936IUFD#PBF - Win Source Electronics
Specs
Number of Supplies 6
Output Options Open Drain; Inverting
Type 24-QFN (5x4)
View Details
Newest Parts - LTC1726ES8-2.5 - 1207979-LTC1726ES8-2.5 - Win Source Electronics
Specs
Features Watchdog Timer
Output Options Inverting
View Details
PMIC - PMIC - Power Management - Specialized - LTC3586EUFE#TRPBF - 104202-LTC3586EUFE#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 38-QFN (4x6)
Supply Voltage 2.7 to 5.5 volts
View Details