Win Source Electronics PMIC - PMIC - Power Management - Specialized - LTC3577EUFF#TRPBF 783447-LTC3577EUFF#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783447-LTC3577EUFF#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 44-PowerWFQFN Applications: Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 4.35 V ~ 5.5 V Family Name: LTC3577 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-QFN (4x7) Alternative Parts (Cross-Reference): LTC3577EUFF#PBF; Introduction Date: July 10, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783447-LTC3577EUFF#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 44-PowerWFQFN Applications: Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 4.35 V ~ 5.5 V Family Name: LTC3577 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-QFN (4x7) Alternative Parts (Cross-Reference): LTC3577EUFF#PBF; Introduction Date: July 10, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LTC3577EUFF#TRPBF - 783447-LTC3577EUFF#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LTC3577EUFF#TRPBF
783447-LTC3577EUFF#TRPBF
PMIC - PMIC - Power Management - Specialized - LTC3577EUFF#TRPBF 783447-LTC3577EUFF#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783447-LTC3577EUFF#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 44-PowerWFQFN Applications: Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 4.35 V ~ 5.5 V Family Name: LTC3577 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-QFN (4x7) Alternative Parts (Cross-Reference): LTC3577EUFF#PBF; Introduction Date: July 10, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783447-LTC3577EUFF#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 44-PowerWFQFN
Applications: Handheld/Mobile Devices
Mounting: SMD
Operating Supply Voltage: 4.35 V ~ 5.5 V
Family Name: LTC3577
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-QFN (4x7)
Alternative Parts (Cross-Reference): LTC3577EUFF#PBF;
Introduction Date: July 10, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783447-LTC3577EUFF#TRPBF
Product Name PMIC - PMIC - Power Management - Specialized - LTC3577EUFF#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - LTC3556EUFD#TRPBF - 118156-LTC3556EUFD#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 28-QFN (4x5)
Supply Voltage 4.35 to 5.5 volts
View Details
PMIC - PMIC - Hot Swap Controllers - LT1640HCS8#PBF - 120725-LT1640HCS8#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1300 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LT4256-1CS8#TRPBF - 118761-LT4256-1CS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1800 µA
View Details
PMIC - PMIC - Supervisors - LTC699CN8 - 1209324-LTC699CN8 - Win Source Electronics
Specs
Output Options Inverting
View Details