Win Source Electronics PMIC - PMIC - Power Management - Specialized - LTC3555IUFD#TRPBF 783422-LTC3555IUFD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783422-LTC3555IUFD#T RPBF Series: PowerPath Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 28-WFQFN Exposed Pad Applications: Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 4.35 V ~ 5.5 V Family Name: LTC3555 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-QFN (4x5) Alternative Parts (Cross-Reference): LM3658SD-A; ISL9205CIRZ-T; LM3658SDX; ISL9205DIRZ; Introduction Date: May 14, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783422-LTC3555IUFD#T RPBF Series: PowerPath Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 28-WFQFN Exposed Pad Applications: Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 4.35 V ~ 5.5 V Family Name: LTC3555 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-QFN (4x5) Alternative Parts (Cross-Reference): LM3658SD-A; ISL9205CIRZ-T; LM3658SDX; ISL9205DIRZ; Introduction Date: May 14, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LTC3555IUFD#TRPBF - 783422-LTC3555IUFD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LTC3555IUFD#TRPBF
783422-LTC3555IUFD#TRPBF
PMIC - PMIC - Power Management - Specialized - LTC3555IUFD#TRPBF 783422-LTC3555IUFD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783422-LTC3555IUFD#T RPBF Series: PowerPath Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 28-WFQFN Exposed Pad Applications: Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 4.35 V ~ 5.5 V Family Name: LTC3555 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-QFN (4x5) Alternative Parts (Cross-Reference): LM3658SD-A; ISL9205CIRZ-T; LM3658SDX; ISL9205DIRZ; Introduction Date: May 14, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783422-LTC3555IUFD#TRPBF
Series: PowerPath
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 28-WFQFN Exposed Pad
Applications: Handheld/Mobile Devices
Mounting: SMD
Operating Supply Voltage: 4.35 V ~ 5.5 V
Family Name: LTC3555
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-QFN (4x5)
Alternative Parts (Cross-Reference): LM3658SD-A; ISL9205CIRZ-T; LM3658SDX; ISL9205DIRZ;
Introduction Date: May 14, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783422-LTC3555IUFD#TRPBF
Product Name PMIC - PMIC - Power Management - Specialized - LTC3555IUFD#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC4221CGN#PBF - 020640-LTC4221CGN#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-SSOP
IQ 2200 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC1647-2CS8#TRPBF - 109642-LTC1647-2CS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1000 µA
View Details
Electronic Wholesale - SP708SCN - 1257660-SP708SCN - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Supervisors - LTC2909IDDB-3.3#TRMPBF - 1062177-LTC2909IDDB-3.3#TRMPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type 8-DFN (3x2)
View Details