Win Source Electronics PMIC - PMIC - Power Management - Specialized - LTC3555EUFD-3#TRPBF 783420-LTC3555EUFD-3#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783420-LTC3555EUFD-3 #TRPBF Series: PowerPath Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 28-WFQFN Exposed Pad Applications: Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 4.35 V ~ 5.5 V Family Name: LTC3555-3 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-QFN (4x5) Alternative Parts (Cross-Reference): LTC3555IUFD-3#TRPBF; LTC3555IUFD#TRPBF; LTC3555IUFD#PBF; LTC3555IUFD-1#PBF; Introduction Date: May 14, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783420-LTC3555EUFD-3 #TRPBF Series: PowerPath Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 28-WFQFN Exposed Pad Applications: Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 4.35 V ~ 5.5 V Family Name: LTC3555-3 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-QFN (4x5) Alternative Parts (Cross-Reference): LTC3555IUFD-3#TRPBF; LTC3555IUFD#TRPBF; LTC3555IUFD#PBF; LTC3555IUFD-1#PBF; Introduction Date: May 14, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LTC3555EUFD-3#TRPBF - 783420-LTC3555EUFD-3#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LTC3555EUFD-3#TRPBF
783420-LTC3555EUFD-3#TRPBF
PMIC - PMIC - Power Management - Specialized - LTC3555EUFD-3#TRPBF 783420-LTC3555EUFD-3#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783420-LTC3555EUFD-3 #TRPBF Series: PowerPath Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 28-WFQFN Exposed Pad Applications: Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 4.35 V ~ 5.5 V Family Name: LTC3555-3 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-QFN (4x5) Alternative Parts (Cross-Reference): LTC3555IUFD-3#TRPBF; LTC3555IUFD#TRPBF; LTC3555IUFD#PBF; LTC3555IUFD-1#PBF; Introduction Date: May 14, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783420-LTC3555EUFD-3#TRPBF
Series: PowerPath
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 28-WFQFN Exposed Pad
Applications: Handheld/Mobile Devices
Mounting: SMD
Operating Supply Voltage: 4.35 V ~ 5.5 V
Family Name: LTC3555-3
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-QFN (4x5)
Alternative Parts (Cross-Reference): LTC3555IUFD-3#TRPBF; LTC3555IUFD#TRPBF; LTC3555IUFD#PBF; LTC3555IUFD-1#PBF;
Introduction Date: May 14, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783420-LTC3555EUFD-3#TRPBF
Product Name PMIC - PMIC - Power Management - Specialized - LTC3555EUFD-3#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC2903CS6-D1#TRMPBF - 123654-LTC2903CS6-D1#TRMPBF - Win Source Electronics
Specs
Number of Supplies 4; 4
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-6
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1696ES6#TRPBF - 120169-LTC1696ES6#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type TSOT-23-6
IQ 1100 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4210-2IS6#TRMPBF - 1063368-LTC4210-2IS6#TRMPBF - Win Source Electronics
Specs
Output Options Inverting
Type TSOT-23-6
IQ 650 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC1647-3IGN#PBF - 072492-LTC1647-3IGN#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-SSOP
IQ 1000 µA
View Details