Win Source Electronics PMIC - PMIC - Power Management - Specialized - LTC3554EUD-3#PBF 783418-LTC3554EUD-3#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783418-LTC3554EUD-3# PBF Series: PowerPath Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 20-WFQFN Exposed Pad Applications: Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.5 V Family Name: LTC3554-3 Categories: Integrated Circuits (ICs) Operating Supply Current: 10μA Manufacturer Package: 20-QFN (3x3) Alternative Parts (Cross-Reference): MCP73838T-CNI/MF; LX2203AILD; MCP73838T-GPI/MF; MCP73838-CNI/MF; ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783418-LTC3554EUD-3# PBF Series: PowerPath Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 20-WFQFN Exposed Pad Applications: Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.5 V Family Name: LTC3554-3 Categories: Integrated Circuits (ICs) Operating Supply Current: 10μA Manufacturer Package: 20-QFN (3x3) Alternative Parts (Cross-Reference): MCP73838T-CNI/MF; LX2203AILD; MCP73838T-GPI/MF; MCP73838-CNI/MF; ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LTC3554EUD-3#PBF - 783418-LTC3554EUD-3#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LTC3554EUD-3#PBF
783418-LTC3554EUD-3#PBF
PMIC - PMIC - Power Management - Specialized - LTC3554EUD-3#PBF 783418-LTC3554EUD-3#PBF
Manufacturer: Linear Technology Win Source Part Number: 783418-LTC3554EUD-3# PBF Series: PowerPath Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 20-WFQFN Exposed Pad Applications: Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.5 V Family Name: LTC3554-3 Categories: Integrated Circuits (ICs) Operating Supply Current: 10μA Manufacturer Package: 20-QFN (3x3) Alternative Parts (Cross-Reference): MCP73838T-CNI/MF; LX2203AILD; MCP73838T-GPI/MF; MCP73838-CNI/MF; ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783418-LTC3554EUD-3#PBF
Series: PowerPath
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 20-WFQFN Exposed Pad
Applications: Handheld/Mobile Devices
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 5.5 V
Family Name: LTC3554-3
Categories: Integrated Circuits (ICs)
Operating Supply Current: 10μA
Manufacturer Package: 20-QFN (3x3)
Alternative Parts (Cross-Reference): MCP73838T-CNI/MF; LX2203AILD; MCP73838T-GPI/MF; MCP73838-CNI/MF;
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783418-LTC3554EUD-3#PBF
Product Name PMIC - PMIC - Power Management - Specialized - LTC3554EUD-3#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC4225IUFD-2#PBF - 1063432-LTC4225IUFD-2#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (5x4)
IQ 2800 µA
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2950CDDB-2#TRPBF - 120641-LTC2950CDDB-2#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 8-DFN (3x2)
IQ 6 µA
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2922CF - 072548-LTC2922CF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; TSSOP; 20-TSSOP
IQ 2000 µA
View Details
PMIC - PMIC - Supervisors - LTC2916ITS8-1#TRMPBF - 072547-LTC2916ITS8-1#TRMPBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-8
View Details