Win Source Electronics PMIC - PMIC - Power Management - Specialized - LTC3554EPD#PBF 783415-LTC3554EPD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783415-LTC3554EPD#PB F Series: PowerPath Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 20-UFQFN Exposed Pad Applications: Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: LTC3554 Categories: Integrated Circuits (ICs) Operating Supply Current: 10μA Manufacturer Package: 20-UTQFN (3x3) Alternative Parts (Cross-Reference): MAX8601ETD; MAX1811ESA+T; MAX1551EZK+T; MAX8808XETA+T; Introduction Date: March 04, 2009 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783415-LTC3554EPD#PB F Series: PowerPath Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 20-UFQFN Exposed Pad Applications: Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: LTC3554 Categories: Integrated Circuits (ICs) Operating Supply Current: 10μA Manufacturer Package: 20-UTQFN (3x3) Alternative Parts (Cross-Reference): MAX8601ETD; MAX1811ESA+T; MAX1551EZK+T; MAX8808XETA+T; Introduction Date: March 04, 2009 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LTC3554EPD#PBF - 783415-LTC3554EPD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LTC3554EPD#PBF
783415-LTC3554EPD#PBF
PMIC - PMIC - Power Management - Specialized - LTC3554EPD#PBF 783415-LTC3554EPD#PBF
Manufacturer: Linear Technology Win Source Part Number: 783415-LTC3554EPD#PB F Series: PowerPath Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 20-UFQFN Exposed Pad Applications: Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: LTC3554 Categories: Integrated Circuits (ICs) Operating Supply Current: 10μA Manufacturer Package: 20-UTQFN (3x3) Alternative Parts (Cross-Reference): MAX8601ETD; MAX1811ESA+T; MAX1551EZK+T; MAX8808XETA+T; Introduction Date: March 04, 2009 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783415-LTC3554EPD#PBF
Series: PowerPath
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 20-UFQFN Exposed Pad
Applications: Handheld/Mobile Devices
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 5.5 V
Part Status: Obsolete(EOL)
Family Name: LTC3554
Categories: Integrated Circuits (ICs)
Operating Supply Current: 10μA
Manufacturer Package: 20-UTQFN (3x3)
Alternative Parts (Cross-Reference): MAX8601ETD; MAX1811ESA+T; MAX1551EZK+T; MAX8808XETA+T;
Introduction Date: March 04, 2009
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783415-LTC3554EPD#PBF
Product Name PMIC - PMIC - Power Management - Specialized - LTC3554EPD#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - PMIC - Hot Swap Controllers - 1072503-LTC4242CG#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SSOP
Supply Voltage 2.7 to 14.4 volts
View Details
PMIC - PMIC - Supervisors - LTC2905HTS8#TRPBF - 1062146-LTC2905HTS8#TRPBF - Win Source Electronics
Specs
Number of Supplies 2; 2
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-8
View Details
PMIC - PMIC - Supervisors - LTC2912CTS8-2#TRMPBF - 1062192-LTC2912CTS8-2#TRMPBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type TSOT-23-8
View Details
PMIC - PMIC - Supervisors - LTC692CS8#TRPBF - 1064150-LTC692CS8#TRPBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details