Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3547BIDDB#TRPBF 783403-LTC3547BIDDB#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783403-LTC3547BIDDB# TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Package: 8-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 2.25MHz Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 300mA Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DFN (3x2) Output Voltage MAX: 5.5V Input Voltage MIN: 2.5V Voltage Input MAX: 6.5V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783403-LTC3547BIDDB# TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Package: 8-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 2.25MHz Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 300mA Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DFN (3x2) Output Voltage MAX: 5.5V Input Voltage MIN: 2.5V Voltage Input MAX: 6.5V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3547BIDDB#TRPBF - 783403-LTC3547BIDDB#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3547BIDDB#TRPBF
783403-LTC3547BIDDB#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3547BIDDB#TRPBF 783403-LTC3547BIDDB#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783403-LTC3547BIDDB# TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Package: 8-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 2.25MHz Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 300mA Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DFN (3x2) Output Voltage MAX: 5.5V Input Voltage MIN: 2.5V Voltage Input MAX: 6.5V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783403-LTC3547BIDDB#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 8-WFDFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.25MHz
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 300mA
Output Voltage: 0.6V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-DFN (3x2)
Output Voltage MAX: 5.5V
Input Voltage MIN: 2.5V
Voltage Input MAX: 6.5V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783403-LTC3547BIDDB#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3547BIDDB#TRPBF
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-WFDFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 0.6000 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3440EMS#TRPBF - 020585-LTC3440EMS#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3412AEUF#PBF - 020570-LTC3412AEUF#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-QFN (4x4)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1109ACS8-12#PBF - 020209-LT1109ACS8-12#PBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3481IDD#PBF - 002769-LT3481IDD#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-DFN (3x3)
View Details