Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3526LBEDC#TRMPBF 783383-LTC3526LBEDC#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783383-LTC3526LBEDC# TRMPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 6-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up Topology: Boost Frequency - Switching: 1MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 550mA (Switch) Family Name: LTC3526L Output Voltage: 1.5V Categories: Integrated Circuits (ICs) Manufacturer Package: 6-DFN (2x2) Output Voltage MAX: 5.25V Input Voltage MIN: 0.5V Voltage Input MAX: 5V Alternative Parts (Cross-Reference): MCP1642B-ADJI/MS; MCP1642DT-ADJI/MS; RT8540AGQW; MAX1687EUE+; Introduction Date: August 09, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783383-LTC3526LBEDC# TRMPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 6-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up Topology: Boost Frequency - Switching: 1MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 550mA (Switch) Family Name: LTC3526L Output Voltage: 1.5V Categories: Integrated Circuits (ICs) Manufacturer Package: 6-DFN (2x2) Output Voltage MAX: 5.25V Input Voltage MIN: 0.5V Voltage Input MAX: 5V Alternative Parts (Cross-Reference): MCP1642B-ADJI/MS; MCP1642DT-ADJI/MS; RT8540AGQW; MAX1687EUE+; Introduction Date: August 09, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3526LBEDC#TRMPBF - 783383-LTC3526LBEDC#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3526LBEDC#TRMPBF
783383-LTC3526LBEDC#TRMPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3526LBEDC#TRMPBF 783383-LTC3526LBEDC#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 783383-LTC3526LBEDC# TRMPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 6-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up Topology: Boost Frequency - Switching: 1MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 550mA (Switch) Family Name: LTC3526L Output Voltage: 1.5V Categories: Integrated Circuits (ICs) Manufacturer Package: 6-DFN (2x2) Output Voltage MAX: 5.25V Input Voltage MIN: 0.5V Voltage Input MAX: 5V Alternative Parts (Cross-Reference): MCP1642B-ADJI/MS; MCP1642DT-ADJI/MS; RT8540AGQW; MAX1687EUE+; Introduction Date: August 09, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783383-LTC3526LBEDC#TRMPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 6-WFDFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Up
Topology: Boost
Frequency - Switching: 1MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 550mA (Switch)
Family Name: LTC3526L
Output Voltage: 1.5V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 6-DFN (2x2)
Output Voltage MAX: 5.25V
Input Voltage MIN: 0.5V
Voltage Input MAX: 5V
Alternative Parts (Cross-Reference): MCP1642B-ADJI/MS; MCP1642DT-ADJI/MS; RT8540AGQW; MAX1687EUE+;
Introduction Date: August 09, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783383-LTC3526LBEDC#TRMPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3526LBEDC#TRMPBF
Configuration / Function Boost; Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 6-WFDFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 1.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3508HFE#PBF - 072377-LT3508HFE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3786EMSE#PBF - 020611-LTC3786EMSE#PBF - Win Source Electronics
Specs
Configuration / Function Boost; Boost, Flyback, SEPIC
Output Voltage Type Transistor Driver
Package Type Other; 16-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3203EDD-1#TRPBF - 103804-LTC3203EDD-1#TRPBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Programmable
Package Type Other; 10-DFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3463EDD#PBF - 020394-LT3463EDD#PBF - Win Source Electronics
Specs
Configuration / Function Boost, Charge Pump
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-DFN (3x3)
View Details