Win Source Electronics PMIC - PMIC - Power Management - Specialized - LTC3524EUF#PBF 783380-LTC3524EUF#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783380-LTC3524EUF#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 24-WFQFN Exposed Pad Applications: LCD Display Mounting: SMD Operating Supply Voltage: 2.5 V ~ 6 V Family Name: LTC3524 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-QFN (4x4) Alternative Parts (Cross-Reference): IS31BL3506B-STLS2-TR ; TLC59208FIPWR; MAX1984ETP+T; TB62777FNG(O; Introduction Date: February 11, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783380-LTC3524EUF#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 24-WFQFN Exposed Pad Applications: LCD Display Mounting: SMD Operating Supply Voltage: 2.5 V ~ 6 V Family Name: LTC3524 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-QFN (4x4) Alternative Parts (Cross-Reference): IS31BL3506B-STLS2-TR ; TLC59208FIPWR; MAX1984ETP+T; TB62777FNG(O; Introduction Date: February 11, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LTC3524EUF#PBF - 783380-LTC3524EUF#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LTC3524EUF#PBF
783380-LTC3524EUF#PBF
PMIC - PMIC - Power Management - Specialized - LTC3524EUF#PBF 783380-LTC3524EUF#PBF
Manufacturer: Linear Technology Win Source Part Number: 783380-LTC3524EUF#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 24-WFQFN Exposed Pad Applications: LCD Display Mounting: SMD Operating Supply Voltage: 2.5 V ~ 6 V Family Name: LTC3524 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-QFN (4x4) Alternative Parts (Cross-Reference): IS31BL3506B-STLS2-TR ; TLC59208FIPWR; MAX1984ETP+T; TB62777FNG(O; Introduction Date: February 11, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783380-LTC3524EUF#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 24-WFQFN Exposed Pad
Applications: LCD Display
Mounting: SMD
Operating Supply Voltage: 2.5 V ~ 6 V
Family Name: LTC3524
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-QFN (4x4)
Alternative Parts (Cross-Reference): IS31BL3506B-STLS2-TR; TLC59208FIPWR; MAX1984ETP+T; TB62777FNG(O;
Introduction Date: February 11, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783380-LTC3524EUF#PBF
Product Name PMIC - PMIC - Power Management - Specialized - LTC3524EUF#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC4221CGN#PBF - 020640-LTC4221CGN#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-SSOP
IQ 2200 µA
View Details
PMIC - PMIC - Supervisors - LTC2915CTS8-1#TRPBF - 1062216-LTC2915CTS8-1#TRPBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-8
View Details
PMIC - PMIC - Supervisors - LTC2909CTS8-3.3#TRPBF - 1062174-LTC2909CTS8-3.3#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-8
View Details
PMIC - PMIC - Supervisors - LTC1326CS8#TRPBF - 118423-LTC1326CS8#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details