Manufacturer: Linear Technology
Win Source Part Number: 783378-DC1213A
Regulator Topology: Boost, Buck
Voltage - Output: 1.2V, 3.3V
Voltage - Input: 1.8 V ~ 4.2 V
Main Purpose: DC/DC, Step Up or Down
Frequency - Switching: 1.2MHz
Supplied Contents: Board(s)
Output Current: 200mA, 200mA
Utilized IC / Part: LTC3523
Family Name: DC1213A
Board Type: Fully Populated
Outputs and Type: 2, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: May 19, 2008
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | 783378-DC1213A |
| Product Name | Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - DC1213A |
| Category | Developement Board |