Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3444EDD#TRPBF 783362-LTC3444EDD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783362-LTC3444EDD#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-WFDFN Exposed Pad Applications: Converter, WCDMA Power Amplifier Applications Mounting: SMD Voltage - Output: 0.5 V ~ 5 V Voltage - Input: 2.75 V ~ 5.5 V Number of Outputs: 1 Family Name: LTC3444 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DFN (3x3) Alternative Parts (Cross-Reference): BA9701F; LTC3444EDD; LTC3444EDD#TR; LTC3444EDD#PBF; Introduction Date: November 10, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783362-LTC3444EDD#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-WFDFN Exposed Pad Applications: Converter, WCDMA Power Amplifier Applications Mounting: SMD Voltage - Output: 0.5 V ~ 5 V Voltage - Input: 2.75 V ~ 5.5 V Number of Outputs: 1 Family Name: LTC3444 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DFN (3x3) Alternative Parts (Cross-Reference): BA9701F; LTC3444EDD; LTC3444EDD#TR; LTC3444EDD#PBF; Introduction Date: November 10, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3444EDD#TRPBF - 783362-LTC3444EDD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3444EDD#TRPBF
783362-LTC3444EDD#TRPBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3444EDD#TRPBF 783362-LTC3444EDD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783362-LTC3444EDD#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-WFDFN Exposed Pad Applications: Converter, WCDMA Power Amplifier Applications Mounting: SMD Voltage - Output: 0.5 V ~ 5 V Voltage - Input: 2.75 V ~ 5.5 V Number of Outputs: 1 Family Name: LTC3444 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DFN (3x3) Alternative Parts (Cross-Reference): BA9701F; LTC3444EDD; LTC3444EDD#TR; LTC3444EDD#PBF; Introduction Date: November 10, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783362-LTC3444EDD#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-WFDFN Exposed Pad
Applications: Converter, WCDMA Power Amplifier Applications
Mounting: SMD
Voltage - Output: 0.5 V ~ 5 V
Voltage - Input: 2.75 V ~ 5.5 V
Number of Outputs: 1
Family Name: LTC3444
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-DFN (3x3)
Alternative Parts (Cross-Reference): BA9701F; LTC3444EDD; LTC3444EDD#TR; LTC3444EDD#PBF;
Introduction Date: November 10, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 783362-LTC3444EDD#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3444EDD#TRPBF
Package Type Other; 8-WFDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1147LCS8 - 072434-LTC1147LCS8 - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1702CGN - 020500-LTC1702CGN - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 24-SSOP
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1965IQ#PBF - 072345-LT1965IQ#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type DPAK; Other; 5-DDPAK
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1763CS8#PBF - 020318-LT1763CS8#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details