Manufacturer: Linear Technology
Win Source Part Number: 783357-DC559A-B
Regulator Topology: Boost
Voltage - Output: 3.3V
Voltage - Input: 1 V ~ 3.3 V
Main Purpose: DC/DC, Step Up
Frequency - Switching: 500kHz
Supplied Contents: Board(s)
Output Current: 250mA
Utilized IC / Part: LTC3429B
Family Name: DC559A-B
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | 783357-DC559A-B |
| Product Name | Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - DC559A-B |
| Category | Developement Board |