Manufacturer: Linear Technology
Win Source Part Number: 783354-DC516A-B
Regulator Topology: Boost
Voltage - Output: 1.8V
Voltage - Input: 2.7 V ~ 5.5 V
Main Purpose: DC/DC, Step Up
Frequency - Switching: 1MHz
Supplied Contents: Board(s)
Output Current: 600mA
Utilized IC / Part: LTC3424
Family Name: DC516A
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: March 18, 2003
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | 783354-DC516A-B |
| Product Name | Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - DC516A-B |
| Category | Developement Board |