Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3410BESC6-1.5#TRPBF 783329-LTC3410BESC6-1.5#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783329-LTC3410BESC6- 1.5#TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 6-VSSOP, SC-88, SOT-363 Mounting: SMD Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 2.25MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 300mA Family Name: LTC3410B-1.5 Output Voltage: 1.5V Categories: Integrated Circuits (ICs) Manufacturer Package: SC-70-6 Input Voltage MIN: 2.5V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): MIC2205-1.5BML; LM2608ATLX-1.8; XCL210C151GR-GMIC220 5-1.5YML-TR; Introduction Date: October 27, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783329-LTC3410BESC6- 1.5#TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 6-VSSOP, SC-88, SOT-363 Mounting: SMD Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 2.25MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 300mA Family Name: LTC3410B-1.5 Output Voltage: 1.5V Categories: Integrated Circuits (ICs) Manufacturer Package: SC-70-6 Input Voltage MIN: 2.5V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): MIC2205-1.5BML; LM2608ATLX-1.8; XCL210C151GR-GMIC220 5-1.5YML-TR; Introduction Date: October 27, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3410BESC6-1.5#TRPBF - 783329-LTC3410BESC6-1.5#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3410BESC6-1.5#TRPBF
783329-LTC3410BESC6-1.5#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3410BESC6-1.5#TRPBF 783329-LTC3410BESC6-1.5#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783329-LTC3410BESC6- 1.5#TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 6-VSSOP, SC-88, SOT-363 Mounting: SMD Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 2.25MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 300mA Family Name: LTC3410B-1.5 Output Voltage: 1.5V Categories: Integrated Circuits (ICs) Manufacturer Package: SC-70-6 Input Voltage MIN: 2.5V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): MIC2205-1.5BML; LM2608ATLX-1.8; XCL210C151GR-GMIC220 5-1.5YML-TR; Introduction Date: October 27, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783329-LTC3410BESC6-1.5#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 6-VSSOP, SC-88, SOT-363
Mounting: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.25MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 300mA
Family Name: LTC3410B-1.5
Output Voltage: 1.5V
Categories: Integrated Circuits (ICs)
Manufacturer Package: SC-70-6
Input Voltage MIN: 2.5V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): MIC2205-1.5BML; LM2608ATLX-1.8; XCL210C151GR-GMIC2205-1.5YML-TR;
Introduction Date: October 27, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783329-LTC3410BESC6-1.5#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3410BESC6-1.5#TRPBF
Configuration / Function Buck; Buck
Output Voltage Type Fixed; Fixed
Package Type SC-70; SSOP; Other; 6-VSSOP, SC-88, SOT-363
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 1.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3401EMS#TRPBF - 020565-LTC3401EMS#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3810IG#PBF - 020614-LTC3810IG#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3508IFE - 087783-LT3508IFE - Win Source Electronics
Specs
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3411AIMS#TRPBF - 102177-LTC3411AIMS#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP
View Details