Manufacturer: Linear Technology
Win Source Part Number: 783327-DC870A-B
Regulator Topology: Buck
Voltage - Output: 1.8V
Voltage - Input: 2.25 V ~ 5.5 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 2.25MHz
Supplied Contents: Board(s)
Output Current: 300mA
Utilized IC / Part: LTC3410B
Family Name: DC870A-B
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | 783327-DC870A-B |
| Product Name | Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - DC870A-B |
| Category | Developement Board |