Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3374EUHF#PBF 783304-LTC3374EUHF#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783304-LTC3374EUHF#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 38-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 2MHz Number of Outputs: 8 Output Configuration: Positive Synchronous Rectifier: No Output Current: 1A Family Name: LTC3374 Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 38-QFN (5x7) Output Voltage MAX: 5.5V Input Voltage MIN: 2.7V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): RT8032GQW; AME5282-9VAADJ; AME5282-7VAADJ; AME5282-6VAADJ; Introduction Date: May 09, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783304-LTC3374EUHF#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 38-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 2MHz Number of Outputs: 8 Output Configuration: Positive Synchronous Rectifier: No Output Current: 1A Family Name: LTC3374 Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 38-QFN (5x7) Output Voltage MAX: 5.5V Input Voltage MIN: 2.7V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): RT8032GQW; AME5282-9VAADJ; AME5282-7VAADJ; AME5282-6VAADJ; Introduction Date: May 09, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3374EUHF#PBF - 783304-LTC3374EUHF#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3374EUHF#PBF
783304-LTC3374EUHF#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3374EUHF#PBF 783304-LTC3374EUHF#PBF
Manufacturer: Linear Technology Win Source Part Number: 783304-LTC3374EUHF#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 38-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 2MHz Number of Outputs: 8 Output Configuration: Positive Synchronous Rectifier: No Output Current: 1A Family Name: LTC3374 Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 38-QFN (5x7) Output Voltage MAX: 5.5V Input Voltage MIN: 2.7V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): RT8032GQW; AME5282-9VAADJ; AME5282-7VAADJ; AME5282-6VAADJ; Introduction Date: May 09, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783304-LTC3374EUHF#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 38-WFQFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 2MHz
Number of Outputs: 8
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 1A
Family Name: LTC3374
Output Voltage: 0.8V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 38-QFN (5x7)
Output Voltage MAX: 5.5V
Input Voltage MIN: 2.7V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): RT8032GQW; AME5282-9VAADJ; AME5282-7VAADJ; AME5282-6VAADJ;
Introduction Date: May 09, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783304-LTC3374EUHF#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3374EUHF#PBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 38-WFQFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 0.8000 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3503EDCB#TRPBF - 020405-LT3503EDCB#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 6-DFN (2x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1930ES5#TRPBF - 020343-LT1930ES5#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost, Flyback, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3805EMSE#PBF - 072596-LTC3805EMSE#PBF - Win Source Electronics
Specs
Configuration / Function Flyback
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3493IDCB#TRMPBF - 072375-LT3493IDCB#TRMPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 6-DFN (2x3)
View Details