Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3355EUF#TRPBF 783300-LTC3355EUF#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783300-LTC3355EUF#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 20-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 1MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 1A Family Name: LTC3355 Output Voltage: 2.7V Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (4x4) Output Voltage MAX: 5V Input Voltage MIN: 3V Voltage Input MAX: 20V Alternative Parts (Cross-Reference): SC424MLTRT; MP2351DQ-LF-Z; TPS62110; AP3211HKTR-G1; Introduction Date: March 06, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783300-LTC3355EUF#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 20-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 1MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 1A Family Name: LTC3355 Output Voltage: 2.7V Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (4x4) Output Voltage MAX: 5V Input Voltage MIN: 3V Voltage Input MAX: 20V Alternative Parts (Cross-Reference): SC424MLTRT; MP2351DQ-LF-Z; TPS62110; AP3211HKTR-G1; Introduction Date: March 06, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3355EUF#TRPBF - 783300-LTC3355EUF#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3355EUF#TRPBF
783300-LTC3355EUF#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3355EUF#TRPBF 783300-LTC3355EUF#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783300-LTC3355EUF#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 20-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 1MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 1A Family Name: LTC3355 Output Voltage: 2.7V Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (4x4) Output Voltage MAX: 5V Input Voltage MIN: 3V Voltage Input MAX: 20V Alternative Parts (Cross-Reference): SC424MLTRT; MP2351DQ-LF-Z; TPS62110; AP3211HKTR-G1; Introduction Date: March 06, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783300-LTC3355EUF#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 20-WFQFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 1MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 1A
Family Name: LTC3355
Output Voltage: 2.7V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-QFN (4x4)
Output Voltage MAX: 5V
Input Voltage MIN: 3V
Voltage Input MAX: 20V
Alternative Parts (Cross-Reference): SC424MLTRT; MP2351DQ-LF-Z; TPS62110; AP3211HKTR-G1;
Introduction Date: March 06, 2014
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783300-LTC3355EUF#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3355EUF#TRPBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 20-WFQFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1171HVIT#PBF - 1057951-LT1171HVIT#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Cuk, Flyback, Forward Converter
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1506CS8#PBF - 072281-LT1506CS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3612EUDC#PBF - 020593-LTC3612EUDC#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 20-QFN (3x4)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3684EDD#PBF - 020415-LT3684EDD#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-DFN (3x3)
View Details