Win Source Electronics PMIC - PMIC - Power Management - Specialized - LTC3225EDDB#TRPBF 783275-LTC3225EDDB#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783275-LTC3225EDDB#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 10-WFDFN Exposed Pad Applications: Supercapacitor Charger Mounting: SMD Operating Supply Voltage: 2.8 V ~ 5.5 V Family Name: TC3225 Categories: Integrated Circuits (ICs) Operating Supply Current: 20μA Manufacturer Package: 10-DFN (3x2) Alternative Parts (Cross-Reference): LTC3225EDDB#TRMPBF; LTC3225EDDB#PBF; LTC3225EDDB#TRPBF; Introduction Date: May 28, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783275-LTC3225EDDB#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 10-WFDFN Exposed Pad Applications: Supercapacitor Charger Mounting: SMD Operating Supply Voltage: 2.8 V ~ 5.5 V Family Name: TC3225 Categories: Integrated Circuits (ICs) Operating Supply Current: 20μA Manufacturer Package: 10-DFN (3x2) Alternative Parts (Cross-Reference): LTC3225EDDB#TRMPBF; LTC3225EDDB#PBF; LTC3225EDDB#TRPBF; Introduction Date: May 28, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LTC3225EDDB#TRPBF - 783275-LTC3225EDDB#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LTC3225EDDB#TRPBF
783275-LTC3225EDDB#TRPBF
PMIC - PMIC - Power Management - Specialized - LTC3225EDDB#TRPBF 783275-LTC3225EDDB#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783275-LTC3225EDDB#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 10-WFDFN Exposed Pad Applications: Supercapacitor Charger Mounting: SMD Operating Supply Voltage: 2.8 V ~ 5.5 V Family Name: TC3225 Categories: Integrated Circuits (ICs) Operating Supply Current: 20μA Manufacturer Package: 10-DFN (3x2) Alternative Parts (Cross-Reference): LTC3225EDDB#TRMPBF; LTC3225EDDB#PBF; LTC3225EDDB#TRPBF; Introduction Date: May 28, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783275-LTC3225EDDB#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 10-WFDFN Exposed Pad
Applications: Supercapacitor Charger
Mounting: SMD
Operating Supply Voltage: 2.8 V ~ 5.5 V
Family Name: TC3225
Categories: Integrated Circuits (ICs)
Operating Supply Current: 20μA
Manufacturer Package: 10-DFN (3x2)
Alternative Parts (Cross-Reference): LTC3225EDDB#TRMPBF; LTC3225EDDB#PBF; LTC3225EDDB#TRPBF;
Introduction Date: May 28, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783275-LTC3225EDDB#TRPBF
Product Name PMIC - PMIC - Power Management - Specialized - LTC3225EDDB#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - LTC3455EUF-1#TRPBF - 1062598-LTC3455EUF-1#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Supply Voltage 3 to 6 volts
View Details
PMIC - PMIC - Supervisors - LTC2909CDDB-3.3#TRMPBF - 072546-LTC2909CDDB-3.3#TRMPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type 8-DFN (3x2)
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4252A-1CMS#TRPBF - 1063482-LTC4252A-1CMS#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP
IQ 900 µA
View Details