Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3129EMSE#PBF 783257-LTC3129EMSE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783257-LTC3129EMSE#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up/Step-Down Topology: Buck-Boost Frequency - Switching: 1.2MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 200mA Family Name: LTC3129 Output Voltage: 1.4V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP-EP Output Voltage MAX: 15.75V Input Voltage MIN: 1.92V Voltage Input MAX: 15V Alternative Parts (Cross-Reference): LTC3129EUD#TRPBF; LTC3129EUD#PBF; LTC3129EMSE#TRPBF ; Introduction Date: February 01, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783257-LTC3129EMSE#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up/Step-Down Topology: Buck-Boost Frequency - Switching: 1.2MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 200mA Family Name: LTC3129 Output Voltage: 1.4V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP-EP Output Voltage MAX: 15.75V Input Voltage MIN: 1.92V Voltage Input MAX: 15V Alternative Parts (Cross-Reference): LTC3129EUD#TRPBF; LTC3129EUD#PBF; LTC3129EMSE#TRPBF ; Introduction Date: February 01, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3129EMSE#PBF - 783257-LTC3129EMSE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3129EMSE#PBF
783257-LTC3129EMSE#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3129EMSE#PBF 783257-LTC3129EMSE#PBF
Manufacturer: Linear Technology Win Source Part Number: 783257-LTC3129EMSE#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up/Step-Down Topology: Buck-Boost Frequency - Switching: 1.2MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 200mA Family Name: LTC3129 Output Voltage: 1.4V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP-EP Output Voltage MAX: 15.75V Input Voltage MIN: 1.92V Voltage Input MAX: 15V Alternative Parts (Cross-Reference): LTC3129EUD#TRPBF; LTC3129EUD#PBF; LTC3129EMSE#TRPBF ; Introduction Date: February 01, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783257-LTC3129EMSE#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Up/Step-Down
Topology: Buck-Boost
Frequency - Switching: 1.2MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 200mA
Family Name: LTC3129
Output Voltage: 1.4V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-MSOP-EP
Output Voltage MAX: 15.75V
Input Voltage MIN: 1.92V
Voltage Input MAX: 15V
Alternative Parts (Cross-Reference): LTC3129EUD#TRPBF; LTC3129EUD#PBF; LTC3129EMSE#TRPBF ;
Introduction Date: February 01, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783257-LTC3129EMSE#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3129EMSE#PBF
Configuration / Function Buck; Boost; Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 1.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1245IS8#PBF - 1058087-LT1245IS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1108CS8 - 072197-LT1108CS8 - Win Source Electronics
Specs
Configuration / Function Buck, Boost
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3113IFE#PBF - 020560-LTC3113IFE#PBF - Win Source Electronics
Specs
Configuration / Function Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 20-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1247CS8 - 087286-LT1247CS8 - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
View Details