Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1245IS8#PBF 1058087-LT1245IS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1058087-LT1245IS8#PB F Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: 500kHz Control Features: Frequency Control Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 48% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TA) Case / Package: 8-SOIC Purpose: Step-Down Supply Voltage - Operating: 8.2 V to 25 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1058087-LT1245IS8#PB F Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: 500kHz Control Features: Frequency Control Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 48% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TA) Case / Package: 8-SOIC Purpose: Step-Down Supply Voltage - Operating: 8.2 V to 25 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1245IS8#PBF - 1058087-LT1245IS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1245IS8#PBF
1058087-LT1245IS8#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1245IS8#PBF 1058087-LT1245IS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 1058087-LT1245IS8#PB F Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: 500kHz Control Features: Frequency Control Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 48% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TA) Case / Package: 8-SOIC Purpose: Step-Down Supply Voltage - Operating: 8.2 V to 25 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1058087-LT1245IS8#PBF
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 500kHz
Control Features: Frequency Control
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 48%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TA)
Case / Package: 8-SOIC
Purpose: Step-Down
Supply Voltage - Operating: 8.2 V to 25 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1058087-LT1245IS8#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1245IS8#PBF
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1374CS8-5#PBF - 002732-LT1374CS8-5#PBF - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3704EMS#TRPBF - 088558-LTC3704EMS#TRPBF - Win Source Electronics
Specs
Configuration / Function Cuk
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3834EGN-1#PBF - 072603-LTC3834EGN-1#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3582EUD-5#PBF - 020411-LT3582EUD-5#PBF - Win Source Electronics
Specs
Configuration / Function Boost, Buck-Boost
Output Voltage Type Fixed; Fixed
Package Type Other; 16-QFN-EP (3x3)
View Details