Win Source Electronics PMIC - PMIC - Power Management - Specialized - LTC3109EUF#PBF 783228-LTC3109EUF#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783228-LTC3109EUF#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 20-WFQFN Exposed Pad Applications: Energy Harvesting Mounting: SMD Operating Supply Voltage: 30mV ~ 500mV Family Name: LTC3109 Categories: Integrated Circuits (ICs) Operating Supply Current: 6mA Manufacturer Package: 20-QFN (4x4) Alternative Parts (Cross-Reference): LTC3109EGN#PBF; LTC3109EGN#TRPBF; LTC3109IGN#PBF; LTC3109IGN#TRPBF; Introduction Date: June 11, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783228-LTC3109EUF#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 20-WFQFN Exposed Pad Applications: Energy Harvesting Mounting: SMD Operating Supply Voltage: 30mV ~ 500mV Family Name: LTC3109 Categories: Integrated Circuits (ICs) Operating Supply Current: 6mA Manufacturer Package: 20-QFN (4x4) Alternative Parts (Cross-Reference): LTC3109EGN#PBF; LTC3109EGN#TRPBF; LTC3109IGN#PBF; LTC3109IGN#TRPBF; Introduction Date: June 11, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LTC3109EUF#PBF - 783228-LTC3109EUF#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LTC3109EUF#PBF
783228-LTC3109EUF#PBF
PMIC - PMIC - Power Management - Specialized - LTC3109EUF#PBF 783228-LTC3109EUF#PBF
Manufacturer: Linear Technology Win Source Part Number: 783228-LTC3109EUF#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 20-WFQFN Exposed Pad Applications: Energy Harvesting Mounting: SMD Operating Supply Voltage: 30mV ~ 500mV Family Name: LTC3109 Categories: Integrated Circuits (ICs) Operating Supply Current: 6mA Manufacturer Package: 20-QFN (4x4) Alternative Parts (Cross-Reference): LTC3109EGN#PBF; LTC3109EGN#TRPBF; LTC3109IGN#PBF; LTC3109IGN#TRPBF; Introduction Date: June 11, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783228-LTC3109EUF#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 20-WFQFN Exposed Pad
Applications: Energy Harvesting
Mounting: SMD
Operating Supply Voltage: 30mV ~ 500mV
Family Name: LTC3109
Categories: Integrated Circuits (ICs)
Operating Supply Current: 6mA
Manufacturer Package: 20-QFN (4x4)
Alternative Parts (Cross-Reference): LTC3109EGN#PBF; LTC3109EGN#TRPBF; LTC3109IGN#PBF; LTC3109IGN#TRPBF;
Introduction Date: June 11, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783228-LTC3109EUF#PBF
Product Name PMIC - PMIC - Power Management - Specialized - LTC3109EUF#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC1726ES8-5#PBF - 1061069-LTC1726ES8-5#PBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Hot Swap Controllers - LTC1645IS8#TRPBF - 1060952-LTC1645IS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1100 µA
View Details
PMIC - PMIC - Supervisors - LTC1326CMS8-2.5#PBF - 020456-LTC1326CMS8-2.5#PBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low; Active High
Type SOP; 8-MSOP
View Details
PMIC - PMIC - Supervisors - LTC695CSW-3.3 - 072652-LTC695CSW-3.3 - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 16-SOIC
View Details