Win Source Electronics PMIC - PMIC - Power Management - Specialized - LTC3108IDE#PBF 783226-LTC3108IDE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783226-LTC3108IDE#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 12-WFDFN Exposed Pad Applications: Energy Harvesting Mounting: SMD Operating Supply Voltage: 20mV ~ 500mV Family Name: LTC3108 Categories: Integrated Circuits (ICs) Operating Supply Current: 3mA Manufacturer Package: 12-DFN (4x3) Alternative Parts (Cross-Reference): LTC3108IGN#TRPBF; LTC3108IGN#PBF; LTC3108IDE#TRPBF; Introduction Date: November 30, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783226-LTC3108IDE#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 12-WFDFN Exposed Pad Applications: Energy Harvesting Mounting: SMD Operating Supply Voltage: 20mV ~ 500mV Family Name: LTC3108 Categories: Integrated Circuits (ICs) Operating Supply Current: 3mA Manufacturer Package: 12-DFN (4x3) Alternative Parts (Cross-Reference): LTC3108IGN#TRPBF; LTC3108IGN#PBF; LTC3108IDE#TRPBF; Introduction Date: November 30, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LTC3108IDE#PBF - 783226-LTC3108IDE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LTC3108IDE#PBF
783226-LTC3108IDE#PBF
PMIC - PMIC - Power Management - Specialized - LTC3108IDE#PBF 783226-LTC3108IDE#PBF
Manufacturer: Linear Technology Win Source Part Number: 783226-LTC3108IDE#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 12-WFDFN Exposed Pad Applications: Energy Harvesting Mounting: SMD Operating Supply Voltage: 20mV ~ 500mV Family Name: LTC3108 Categories: Integrated Circuits (ICs) Operating Supply Current: 3mA Manufacturer Package: 12-DFN (4x3) Alternative Parts (Cross-Reference): LTC3108IGN#TRPBF; LTC3108IGN#PBF; LTC3108IDE#TRPBF; Introduction Date: November 30, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783226-LTC3108IDE#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 12-WFDFN Exposed Pad
Applications: Energy Harvesting
Mounting: SMD
Operating Supply Voltage: 20mV ~ 500mV
Family Name: LTC3108
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3mA
Manufacturer Package: 12-DFN (4x3)
Alternative Parts (Cross-Reference): LTC3108IGN#TRPBF; LTC3108IGN#PBF; LTC3108IDE#TRPBF;
Introduction Date: November 30, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783226-LTC3108IDE#PBF
Product Name PMIC - PMIC - Power Management - Specialized - LTC3108IDE#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC4210-3IS6#TRMPBF - 1063370-LTC4210-3IS6#TRMPBF - Win Source Electronics
Specs
Output Options Inverting
Type TSOT-23-6
IQ 750 µA
View Details
PMIC - PMIC - Supervisors - LTC1726IS8-2.5#TRPBF - 101722-LTC1726IS8-2.5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4211IMS#PBF - 1063371-LTC4211IMS#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP
IQ 1000 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4230CGN#PBF - 1063447-LTC4230CGN#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 20-SSOP
IQ 1800 µA
View Details