Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3107EDD#TRPBF 783224-LTC3107EDD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783224-LTC3107EDD#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 10-WFDFN Exposed Pad Applications: Converter, Energy Harvesting Mounting: SMD Voltage - Output: Multiple Voltage - Input: 0.02 V ~ 0.5 V Number of Outputs: 3 Family Name: LTC3107 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Alternative Parts (Cross-Reference): LTC3107EDD#PBF; LTC3107IDD#TRPBF; Introduction Date: December 19, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783224-LTC3107EDD#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 10-WFDFN Exposed Pad Applications: Converter, Energy Harvesting Mounting: SMD Voltage - Output: Multiple Voltage - Input: 0.02 V ~ 0.5 V Number of Outputs: 3 Family Name: LTC3107 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Alternative Parts (Cross-Reference): LTC3107EDD#PBF; LTC3107IDD#TRPBF; Introduction Date: December 19, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3107EDD#TRPBF - 783224-LTC3107EDD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3107EDD#TRPBF
783224-LTC3107EDD#TRPBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3107EDD#TRPBF 783224-LTC3107EDD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783224-LTC3107EDD#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 10-WFDFN Exposed Pad Applications: Converter, Energy Harvesting Mounting: SMD Voltage - Output: Multiple Voltage - Input: 0.02 V ~ 0.5 V Number of Outputs: 3 Family Name: LTC3107 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Alternative Parts (Cross-Reference): LTC3107EDD#PBF; LTC3107IDD#TRPBF; Introduction Date: December 19, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783224-LTC3107EDD#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 10-WFDFN Exposed Pad
Applications: Converter, Energy Harvesting
Mounting: SMD
Voltage - Output: Multiple
Voltage - Input: 0.02 V ~ 0.5 V
Number of Outputs: 3
Family Name: LTC3107
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-DFN (3x3)
Alternative Parts (Cross-Reference): LTC3107EDD#PBF; LTC3107IDD#TRPBF;
Introduction Date: December 19, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 783224-LTC3107EDD#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3107EDD#TRPBF
Package Type Other; 10-WFDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LT1573CS8-2.8 - 072289-LT1573CS8-2.8 - Win Source Electronics
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC
Special Features Multiple Outputs
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3732CG - 020605-LTC3732CG - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 36-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3830ES8 - 072602-LTC3830ES8 - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1963AEQ-3.3#TRPBF - 072339-LT1963AEQ-3.3#TRPBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type DPAK; Other; 5-DDPAK
View Details