Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3107EDD#PBF 783223-LTC3107EDD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783223-LTC3107EDD#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 10-WFDFN Exposed Pad Applications: Converter, Energy Harvesting Mounting: SMD Voltage - Output: Multiple Voltage - Input: 0.02 V ~ 0.5 V Number of Outputs: 3 Family Name: LTC3107 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Alternative Parts (Cross-Reference): LTC3107IDD#TRPBF; LTC3107EDD#TRPBF; Introduction Date: December 19, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783223-LTC3107EDD#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 10-WFDFN Exposed Pad Applications: Converter, Energy Harvesting Mounting: SMD Voltage - Output: Multiple Voltage - Input: 0.02 V ~ 0.5 V Number of Outputs: 3 Family Name: LTC3107 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Alternative Parts (Cross-Reference): LTC3107IDD#TRPBF; LTC3107EDD#TRPBF; Introduction Date: December 19, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3107EDD#PBF - 783223-LTC3107EDD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3107EDD#PBF
783223-LTC3107EDD#PBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3107EDD#PBF 783223-LTC3107EDD#PBF
Manufacturer: Linear Technology Win Source Part Number: 783223-LTC3107EDD#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 10-WFDFN Exposed Pad Applications: Converter, Energy Harvesting Mounting: SMD Voltage - Output: Multiple Voltage - Input: 0.02 V ~ 0.5 V Number of Outputs: 3 Family Name: LTC3107 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Alternative Parts (Cross-Reference): LTC3107IDD#TRPBF; LTC3107EDD#TRPBF; Introduction Date: December 19, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783223-LTC3107EDD#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 10-WFDFN Exposed Pad
Applications: Converter, Energy Harvesting
Mounting: SMD
Voltage - Output: Multiple
Voltage - Input: 0.02 V ~ 0.5 V
Number of Outputs: 3
Family Name: LTC3107
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-DFN (3x3)
Alternative Parts (Cross-Reference): LTC3107IDD#TRPBF; LTC3107EDD#TRPBF;
Introduction Date: December 19, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 783223-LTC3107EDD#PBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3107EDD#PBF
Package Type Other; 10-WFDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT3080EST#TRPBF - 020390-LT3080EST#TRPBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; SOT-223-3
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3417AEDHC-2#PBF - 020575-LTC3417AEDHC-2#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-DFN (5x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1144CN8#PBF - 072432-LTC1144CN8#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Fixed; Fixed
Package Type DIP; Other; 8-PDIP
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT317AT - 072365-LT317AT - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-3
View Details