Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LTC3025EDC-2#TRPBF 783210-LTC3025EDC-2#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783210-LTC3025EDC-2# TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 6-WFDFN Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 500mA Family Name: LTC3025-2 Output Voltage: 1.2V Categories: Integrated Circuits (ICs) Operating Supply Current: 80μA Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Package: 6-DFN (2x2) Voltage Input MAX: 5.5V Voltage Dropout (Maximum): 0.17V @ 500mA Alternative Parts (Cross-Reference): RT9013-1BPB; XC6223D1219R-G; XC6223H1219R-G; RP105N121D-TR-FE; Introduction Date: April 20, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783210-LTC3025EDC-2# TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 6-WFDFN Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 500mA Family Name: LTC3025-2 Output Voltage: 1.2V Categories: Integrated Circuits (ICs) Operating Supply Current: 80μA Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Package: 6-DFN (2x2) Voltage Input MAX: 5.5V Voltage Dropout (Maximum): 0.17V @ 500mA Alternative Parts (Cross-Reference): RT9013-1BPB; XC6223D1219R-G; XC6223H1219R-G; RP105N121D-TR-FE; Introduction Date: April 20, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LTC3025EDC-2#TRPBF - 783210-LTC3025EDC-2#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LTC3025EDC-2#TRPBF
783210-LTC3025EDC-2#TRPBF
PMIC - PMIC - Voltage Regulators - Linear - LTC3025EDC-2#TRPBF 783210-LTC3025EDC-2#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783210-LTC3025EDC-2# TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 6-WFDFN Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 500mA Family Name: LTC3025-2 Output Voltage: 1.2V Categories: Integrated Circuits (ICs) Operating Supply Current: 80μA Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Package: 6-DFN (2x2) Voltage Input MAX: 5.5V Voltage Dropout (Maximum): 0.17V @ 500mA Alternative Parts (Cross-Reference): RT9013-1BPB; XC6223D1219R-G; XC6223H1219R-G; RP105N121D-TR-FE; Introduction Date: April 20, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783210-LTC3025EDC-2#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 6-WFDFN Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 500mA
Family Name: LTC3025-2
Output Voltage: 1.2V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 80μA
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Package: 6-DFN (2x2)
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.17V @ 500mA
Alternative Parts (Cross-Reference): RT9013-1BPB; XC6223D1219R-G; XC6223H1219R-G; RP105N121D-TR-FE;
Introduction Date: April 20, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 783210-LTC3025EDC-2#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LTC3025EDC-2#TRPBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Package Type Other; 6-WFDFN Exposed Pad
Special Features Input Overcurrent Protection; Enable
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LT1575CS8/TR - 072291-LT1575CS8/TR - Win Source Electronics
Specs
Output Polarity Positive
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1963AEQ-1.8#PBF - 020354-LT1963AEQ-1.8#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1764AEQ-1.5#PBF - 020328-LT1764AEQ-1.5#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1963AES8-3.3 - 087538-LT1963AES8-3.3 - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details