Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1761ES5-SD#TR 002737-LT1761ES5-SD#TR

Description
Manufacturer: Linear Technology Win Source Part Number: 002737-LT1761ES5-SD# TR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.3V @ 100mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 100mA Output Voltage: 1.22 V to 20 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-5 Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 1.22V Dropout Voltage-Max: 0.45V @ 100mA PSRR: 65dB (120Hz) Maximum Output Voltage: 20V Protection Features: Over Current, Over Temperature, Reverse Polarity
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 002737-LT1761ES5-SD# TR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.3V @ 100mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 100mA Output Voltage: 1.22 V to 20 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-5 Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 1.22V Dropout Voltage-Max: 0.45V @ 100mA PSRR: 65dB (120Hz) Maximum Output Voltage: 20V Protection Features: Over Current, Over Temperature, Reverse Polarity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1761ES5-SD#TR - 002737-LT1761ES5-SD#TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1761ES5-SD#TR
002737-LT1761ES5-SD#TR
PMIC - PMIC - Voltage Regulators - Linear - LT1761ES5-SD#TR 002737-LT1761ES5-SD#TR
Manufacturer: Linear Technology Win Source Part Number: 002737-LT1761ES5-SD# TR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.3V @ 100mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 100mA Output Voltage: 1.22 V to 20 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-5 Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 1.22V Dropout Voltage-Max: 0.45V @ 100mA PSRR: 65dB (120Hz) Maximum Output Voltage: 20V Protection Features: Over Current, Over Temperature, Reverse Polarity

Manufacturer: Linear Technology
Win Source Part Number: 002737-LT1761ES5-SD#TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.3V @ 100mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 100mA
Output Voltage: 1.22 V to 20 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TSOT-23-5
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 1.22V
Dropout Voltage-Max: 0.45V @ 100mA
PSRR: 65dB (120Hz)
Maximum Output Voltage: 20V
Protection Features: Over Current, Over Temperature, Reverse Polarity

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 002737-LT1761ES5-SD#TR
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1761ES5-SD#TR
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-5
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1585ACT-1.5 - 072302-LT1585ACT-1.5 - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - LT3570IFE#PBF - 072379-LT3570IFE#PBF - Win Source Electronics
Specs
Package Type SSOP; Other; 20-TSSOP-EP
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1963AES8-3.3#PBF - 020360-LT1963AES8-3.3#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3010HMS8E-5#PBF - 072354-LT3010HMS8E-5#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details