Manufacturer: Linear Technology
Win Source Part Number: 783199-LTC2970IUFD-1
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 24-WFQFN Exposed Pad
Applications: Power Supply Controller/Monitor
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.75 V
Family Name: LTC2970-1
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3.7mA
Manufacturer Package: 24-QFN (5x4)
Alternative Parts (Cross-Reference): LTC2970CUFD-1; LTC2970CUFD-1#TR; LTC2970CUFD-1#TRPBF;
Introduction Date: January 27, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 783199-LTC2970IUFD-1#PBF |
| Product Name | PMIC - PMIC - Power Supply Controllers, Monitors - LTC2970IUFD-1#PBF |
| Output Options | Open Drain; Inverting |