Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC2970CUFD-1#PBF 783198-LTC2970CUFD-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783198-LTC2970CUFD-1 #PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 24-WFQFN Exposed Pad Applications: Power Supply Controller/Monitor Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.75 V Family Name: LTC2970-1 Categories: Integrated Circuits (ICs) Operating Supply Current: 3.7mA Manufacturer Package: 24-QFN (5x4) Alternative Parts (Cross-Reference): LTC2970IUFD-1; LTC2970IUFD-1#TR; LTC2970IUFD-1#TRPBF; LTC2970CUFD-1; Introduction Date: January 27, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783198-LTC2970CUFD-1 #PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 24-WFQFN Exposed Pad Applications: Power Supply Controller/Monitor Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.75 V Family Name: LTC2970-1 Categories: Integrated Circuits (ICs) Operating Supply Current: 3.7mA Manufacturer Package: 24-QFN (5x4) Alternative Parts (Cross-Reference): LTC2970IUFD-1; LTC2970IUFD-1#TR; LTC2970IUFD-1#TRPBF; LTC2970CUFD-1; Introduction Date: January 27, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2970CUFD-1#PBF - 783198-LTC2970CUFD-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2970CUFD-1#PBF
783198-LTC2970CUFD-1#PBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2970CUFD-1#PBF 783198-LTC2970CUFD-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 783198-LTC2970CUFD-1 #PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 24-WFQFN Exposed Pad Applications: Power Supply Controller/Monitor Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.75 V Family Name: LTC2970-1 Categories: Integrated Circuits (ICs) Operating Supply Current: 3.7mA Manufacturer Package: 24-QFN (5x4) Alternative Parts (Cross-Reference): LTC2970IUFD-1; LTC2970IUFD-1#TR; LTC2970IUFD-1#TRPBF; LTC2970CUFD-1; Introduction Date: January 27, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783198-LTC2970CUFD-1#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 24-WFQFN Exposed Pad
Applications: Power Supply Controller/Monitor
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.75 V
Family Name: LTC2970-1
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3.7mA
Manufacturer Package: 24-QFN (5x4)
Alternative Parts (Cross-Reference): LTC2970IUFD-1; LTC2970IUFD-1#TR; LTC2970IUFD-1#TRPBF; LTC2970CUFD-1;
Introduction Date: January 27, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783198-LTC2970CUFD-1#PBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC2970CUFD-1#PBF
Output Options Open Drain; Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC694CS8-3.3#PBF - 112892-LTC694CS8-3.3#PBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Supervisors - LTC1728ES5-3.3#TRMPBF - 121225-LTC1728ES5-3.3#TRMPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-5
View Details
PMIC - PMIC - Supervisors - LTC1726EMS8-2.5#TRPBF - 110820-LTC1726EMS8-2.5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOP; 8-MSOP
View Details
PMIC - PMIC - Battery Management - LTC4150CMS#PBF - 1063350-LTC4150CMS#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details