Win Source Electronics PMIC - PMIC - Supervisors - LTC2966CUD#PBF 783196-LTC2966CUD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783196-LTC2966CUD#PB F Packaging: Tube Type: Monitor Operating Temperature Range: 0°C ~ 70°C (TA) Package: 16-WFQFN Exposed Pad Mounting: SMD Output: Open Drain or Open Collector Number of Voltages Monitored: 2 Voltage - Threshold: Adjustable/Selectabl e Family Name: C2966 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QFN (3x3) Alternative Parts (Cross-Reference): 3428; LTC2966CSW#TRPBF; LTC2966CSW#PBF; LTC2966CUD#TRPBF; Introduction Date: March 10, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783196-LTC2966CUD#PB F Packaging: Tube Type: Monitor Operating Temperature Range: 0°C ~ 70°C (TA) Package: 16-WFQFN Exposed Pad Mounting: SMD Output: Open Drain or Open Collector Number of Voltages Monitored: 2 Voltage - Threshold: Adjustable/Selectabl e Family Name: C2966 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QFN (3x3) Alternative Parts (Cross-Reference): 3428; LTC2966CSW#TRPBF; LTC2966CSW#PBF; LTC2966CUD#TRPBF; Introduction Date: March 10, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - LTC2966CUD#PBF - 783196-LTC2966CUD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LTC2966CUD#PBF
783196-LTC2966CUD#PBF
PMIC - PMIC - Supervisors - LTC2966CUD#PBF 783196-LTC2966CUD#PBF
Manufacturer: Linear Technology Win Source Part Number: 783196-LTC2966CUD#PB F Packaging: Tube Type: Monitor Operating Temperature Range: 0°C ~ 70°C (TA) Package: 16-WFQFN Exposed Pad Mounting: SMD Output: Open Drain or Open Collector Number of Voltages Monitored: 2 Voltage - Threshold: Adjustable/Selectabl e Family Name: C2966 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QFN (3x3) Alternative Parts (Cross-Reference): 3428; LTC2966CSW#TRPBF; LTC2966CSW#PBF; LTC2966CUD#TRPBF; Introduction Date: March 10, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783196-LTC2966CUD#PBF
Packaging: Tube
Type: Monitor
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 16-WFQFN Exposed Pad
Mounting: SMD
Output: Open Drain or Open Collector
Number of Voltages Monitored: 2
Voltage - Threshold: Adjustable/Selectable
Family Name: C2966
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-QFN (3x3)
Alternative Parts (Cross-Reference): 3428; LTC2966CSW#TRPBF; LTC2966CSW#PBF; LTC2966CUD#TRPBF;
Introduction Date: March 10, 2015
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783196-LTC2966CUD#PBF
Product Name PMIC - PMIC - Supervisors - LTC2966CUD#PBF
Number of Supplies 2; 2
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC1726ES8-5#PBF - 1061069-LTC1726ES8-5#PBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details
Electronic Wholesale - SP708REN - 1257657-SP708REN - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Power Management - Specialized - LTC3350EUHF#TRPBF - 1062484-LTC3350EUHF#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 38-QFN (5x7)
IQ 4000 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4215CUFD#TRPBF - 124236-LTC4215CUFD#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (5x4)
IQ 3000 µA
View Details