Win Source Electronics PMIC - PMIC - Supervisors - LTC2965CDD#PBF 783194-LTC2965CDD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783194-LTC2965CDD#PB F Packaging: Tube Type: Monitor Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-WFDFN Exposed Pad Mounting: SMD Output: Open Drain or Open Collector Number of Voltages Monitored: 1 Voltage - Threshold: Adjustable/Selectabl e Family Name: LTC2965 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DFN (3x3) Alternative Parts (Cross-Reference): 3428; LTC2965CMS#TRPBF; LTC2965CMS#PBF; LTC2965CDD#TRPBF; Introduction Date: March 10, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783194-LTC2965CDD#PB F Packaging: Tube Type: Monitor Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-WFDFN Exposed Pad Mounting: SMD Output: Open Drain or Open Collector Number of Voltages Monitored: 1 Voltage - Threshold: Adjustable/Selectabl e Family Name: LTC2965 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DFN (3x3) Alternative Parts (Cross-Reference): 3428; LTC2965CMS#TRPBF; LTC2965CMS#PBF; LTC2965CDD#TRPBF; Introduction Date: March 10, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - LTC2965CDD#PBF - 783194-LTC2965CDD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LTC2965CDD#PBF
783194-LTC2965CDD#PBF
PMIC - PMIC - Supervisors - LTC2965CDD#PBF 783194-LTC2965CDD#PBF
Manufacturer: Linear Technology Win Source Part Number: 783194-LTC2965CDD#PB F Packaging: Tube Type: Monitor Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-WFDFN Exposed Pad Mounting: SMD Output: Open Drain or Open Collector Number of Voltages Monitored: 1 Voltage - Threshold: Adjustable/Selectabl e Family Name: LTC2965 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DFN (3x3) Alternative Parts (Cross-Reference): 3428; LTC2965CMS#TRPBF; LTC2965CMS#PBF; LTC2965CDD#TRPBF; Introduction Date: March 10, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783194-LTC2965CDD#PBF
Packaging: Tube
Type: Monitor
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-WFDFN Exposed Pad
Mounting: SMD
Output: Open Drain or Open Collector
Number of Voltages Monitored: 1
Voltage - Threshold: Adjustable/Selectable
Family Name: LTC2965
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-DFN (3x3)
Alternative Parts (Cross-Reference): 3428; LTC2965CMS#TRPBF; LTC2965CMS#PBF; LTC2965CDD#TRPBF;
Introduction Date: March 10, 2015
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783194-LTC2965CDD#PBF
Product Name PMIC - PMIC - Supervisors - LTC2965CDD#PBF
Number of Supplies 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Supply Controllers, Monitors - LTC1696ES6#TRMPBF - 1061043-LTC1696ES6#TRMPBF - Win Source Electronics
Specs
Output Options Inverting
Type TSOT-23-6
IQ 1100 µA
View Details
PMIC - PMIC - Power Management - Specialized - LT3484EDCB-2#TRMPBF - 1059347-LT3484EDCB-2#TRMPBF - Win Source Electronics
Specs
Output Options Inverting
Type 6-DFN (2x3)
IQ 5000 µA
View Details
Electronic Wholesale - SP706REP - 1257634-SP706REP - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Power Management - Specialized - LTC1923EUH#TRPBF - 1061208-LTC1923EUH#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 32-QFN (5x5)
IQ 2000 µA
View Details