Win Source Electronics PMIC - PMIC - Supervisors - LTC2960ITS8-4#TRPBF 783193-LTC2960ITS8-4#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783193-LTC2960ITS8-4 #TRPBF Packaging: Reel package Type: Multi-Voltage Supervisor Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-8 Thin, TSOT-23-8 Mounting: SMD Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 2 Reset Timeout: 140 ms Minimum Voltage - Threshold: Adjustable/Selectabl e Family Name: LTC2960-4 Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-8 Alternative Parts (Cross-Reference): MAX16041TE+T; MAX16041TE+; LTC2960IDC-4#PBF; LTC2960IDC-4#TRMPBF ; Introduction Date: March 21, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783193-LTC2960ITS8-4 #TRPBF Packaging: Reel package Type: Multi-Voltage Supervisor Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-8 Thin, TSOT-23-8 Mounting: SMD Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 2 Reset Timeout: 140 ms Minimum Voltage - Threshold: Adjustable/Selectabl e Family Name: LTC2960-4 Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-8 Alternative Parts (Cross-Reference): MAX16041TE+T; MAX16041TE+; LTC2960IDC-4#PBF; LTC2960IDC-4#TRMPBF ; Introduction Date: March 21, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - LTC2960ITS8-4#TRPBF - 783193-LTC2960ITS8-4#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LTC2960ITS8-4#TRPBF
783193-LTC2960ITS8-4#TRPBF
PMIC - PMIC - Supervisors - LTC2960ITS8-4#TRPBF 783193-LTC2960ITS8-4#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783193-LTC2960ITS8-4 #TRPBF Packaging: Reel package Type: Multi-Voltage Supervisor Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-8 Thin, TSOT-23-8 Mounting: SMD Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 2 Reset Timeout: 140 ms Minimum Voltage - Threshold: Adjustable/Selectabl e Family Name: LTC2960-4 Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-8 Alternative Parts (Cross-Reference): MAX16041TE+T; MAX16041TE+; LTC2960IDC-4#PBF; LTC2960IDC-4#TRMPBF ; Introduction Date: March 21, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783193-LTC2960ITS8-4#TRPBF
Packaging: Reel package
Type: Multi-Voltage Supervisor
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SOT-23-8 Thin, TSOT-23-8
Mounting: SMD
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 2
Reset Timeout: 140 ms Minimum
Voltage - Threshold: Adjustable/Selectable
Family Name: LTC2960-4
Categories: Integrated Circuits (ICs)
Manufacturer Package: TSOT-23-8
Alternative Parts (Cross-Reference): MAX16041TE+T; MAX16041TE+; LTC2960IDC-4#PBF; LTC2960IDC-4#TRMPBF ;
Introduction Date: March 21, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783193-LTC2960ITS8-4#TRPBF
Product Name PMIC - PMIC - Supervisors - LTC2960ITS8-4#TRPBF
Number of Supplies 2; 2
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - LTC4150CMS#PBF - 1063350-LTC4150CMS#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - PMIC - Supervisors - LTC2908CDDB-C1#TRPBF - 115822-LTC2908CDDB-C1#TRPBF - Win Source Electronics
Specs
Number of Supplies 6
Output Options Open Drain; Inverting; Active Low
Type 8-DFN (3x2)
View Details
PMIC - PMIC - Supervisors - LTC1326CS8-2.5#PBF - 122218-LTC1326CS8-2.5#PBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Hot Swap Controllers - LT4256-1CS8#TRPBF - 118761-LT4256-1CS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1800 µA
View Details