Manufacturer: Linear Technology
Win Source Part Number: 783187-LTC2955ITS8-2
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: SOT-23-8 Thin, TSOT-23-8
Applications: Push Button, On/Off Controller
Mounting: SMD
Voltage - Input: ±36V
Operating Supply Voltage: 1.5 V ~ 36 V
Family Name: LTC2955
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.2μA
Manufacturer Package: TSOT-23-8
Alternative Parts (Cross-Reference): IR3093MPBF; AP4320AK6TR-G1; IR3513ZMPBF; PM6675ASTR;
Introduction Date: February 29, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 783187-LTC2955ITS8-2#TRPBF |
| Product Name | PMIC - PMIC - Power Supply Controllers, Monitors - LTC2955ITS8-2#TRPBF |
| Output Options | Inverting |