Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC2955ITS8-1#TRMPBF 783186-LTC2955ITS8-1#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783186-LTC2955ITS8-1 #TRMPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: SOT-23-8 Thin, TSOT-23-8 Applications: Push Button, On/Off Controller Mounting: SMD Voltage - Input: ±36V Operating Supply Voltage: 1.5 V ~ 36 V Categories: Integrated Circuits (ICs) Operating Supply Current: 1.2μA Manufacturer Package: TSOT-23-8 Alternative Parts (Cross-Reference): LCS705HG; LTC2955ITS8-1#TRMPBF ; LTC2950CTS8-2#TR; LTC2950CTS8-2; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783186-LTC2955ITS8-1 #TRMPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: SOT-23-8 Thin, TSOT-23-8 Applications: Push Button, On/Off Controller Mounting: SMD Voltage - Input: ±36V Operating Supply Voltage: 1.5 V ~ 36 V Categories: Integrated Circuits (ICs) Operating Supply Current: 1.2μA Manufacturer Package: TSOT-23-8 Alternative Parts (Cross-Reference): LCS705HG; LTC2955ITS8-1#TRMPBF ; LTC2950CTS8-2#TR; LTC2950CTS8-2; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2955ITS8-1#TRMPBF - 783186-LTC2955ITS8-1#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2955ITS8-1#TRMPBF
783186-LTC2955ITS8-1#TRMPBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2955ITS8-1#TRMPBF 783186-LTC2955ITS8-1#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 783186-LTC2955ITS8-1 #TRMPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: SOT-23-8 Thin, TSOT-23-8 Applications: Push Button, On/Off Controller Mounting: SMD Voltage - Input: ±36V Operating Supply Voltage: 1.5 V ~ 36 V Categories: Integrated Circuits (ICs) Operating Supply Current: 1.2μA Manufacturer Package: TSOT-23-8 Alternative Parts (Cross-Reference): LCS705HG; LTC2955ITS8-1#TRMPBF ; LTC2950CTS8-2#TR; LTC2950CTS8-2; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783186-LTC2955ITS8-1#TRMPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: SOT-23-8 Thin, TSOT-23-8
Applications: Push Button, On/Off Controller
Mounting: SMD
Voltage - Input: ±36V
Operating Supply Voltage: 1.5 V ~ 36 V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.2μA
Manufacturer Package: TSOT-23-8
Alternative Parts (Cross-Reference): LCS705HG; LTC2955ITS8-1#TRMPBF; LTC2950CTS8-2#TR; LTC2950CTS8-2;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783186-LTC2955ITS8-1#TRMPBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC2955ITS8-1#TRMPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC1326CS8-2.5#PBF - 122218-LTC1326CS8-2.5#PBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4210-2IS6#TRMPBF - 1063368-LTC4210-2IS6#TRMPBF - Win Source Electronics
Specs
Output Options Inverting
Type TSOT-23-6
IQ 650 µA
View Details
PMIC - PMIC - Supervisors - LTC690CS8#PBF - 072647-LTC690CS8#PBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Supervisors - LTC2903IS6-C1#TRPBF - 1062137-LTC2903IS6-C1#TRPBF - Win Source Electronics
Specs
Number of Supplies 4; 4
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-6
View Details