Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC2952IF#PBF 783179-LTC2952IF#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783179-LTC2952IF#PBF Series: PowerPath Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 20-TSSOP (0.173", 4.40mm Width) Applications: Push Button, On/Off Controller Mounting: SMD Operating Supply Voltage: 2.7 V ~ 28 V Categories: Integrated Circuits (ICs) Operating Supply Current: 65μA Manufacturer Package: 20-TSSOP Alternative Parts (Cross-Reference): LTC2952IF#TRPBF; LTC2952IF#PBF; LTC2952CF#PBF; LTC2952CF#TRPBF; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783179-LTC2952IF#PBF Series: PowerPath Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 20-TSSOP (0.173", 4.40mm Width) Applications: Push Button, On/Off Controller Mounting: SMD Operating Supply Voltage: 2.7 V ~ 28 V Categories: Integrated Circuits (ICs) Operating Supply Current: 65μA Manufacturer Package: 20-TSSOP Alternative Parts (Cross-Reference): LTC2952IF#TRPBF; LTC2952IF#PBF; LTC2952CF#PBF; LTC2952CF#TRPBF; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2952IF#PBF - 783179-LTC2952IF#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2952IF#PBF
783179-LTC2952IF#PBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2952IF#PBF 783179-LTC2952IF#PBF
Manufacturer: Linear Technology Win Source Part Number: 783179-LTC2952IF#PBF Series: PowerPath Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 20-TSSOP (0.173", 4.40mm Width) Applications: Push Button, On/Off Controller Mounting: SMD Operating Supply Voltage: 2.7 V ~ 28 V Categories: Integrated Circuits (ICs) Operating Supply Current: 65μA Manufacturer Package: 20-TSSOP Alternative Parts (Cross-Reference): LTC2952IF#TRPBF; LTC2952IF#PBF; LTC2952CF#PBF; LTC2952CF#TRPBF; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783179-LTC2952IF#PBF
Series: PowerPath
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 20-TSSOP (0.173", 4.40mm Width)
Applications: Push Button, On/Off Controller
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 28 V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 65μA
Manufacturer Package: 20-TSSOP
Alternative Parts (Cross-Reference): LTC2952IF#TRPBF; LTC2952IF#PBF; LTC2952CF#PBF; LTC2952CF#TRPBF;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783179-LTC2952IF#PBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC2952IF#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC1728ES5-1.8#TRMPBF - 116022-LTC1728ES5-1.8#TRMPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-5
View Details
Electronic Wholesale - SP708SEU - 1257665-SP708SEU - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Hot Swap Controllers - LTC1421CSW-2.5#TRPBF - 118218-LTC1421CSW-2.5#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 24-SOIC
IQ 1500 µA
View Details
PMIC - PMIC - Power Management - Specialized - LTC3127EDD#TRPBF - 1062419-LTC3127EDD#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 10-DFN (3x3)
IQ 400 µA
View Details