Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC2951IDDB-1#TRPBF 783176-LTC2951IDDB-1#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783176-LTC2951IDDB-1 #TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-WFDFN Exposed Pad Applications: Push Button, On/Off Controller Mounting: SMD Operating Supply Voltage: 2.7 V ~ 26.4 V Family Name: LTC2951 Categories: Integrated Circuits (ICs) Operating Supply Current: 6μA Manufacturer Package: 8-DFN (3x2) Alternative Parts (Cross-Reference): L6615D013TR; L6615D; L484; BD6042GUL; Introduction Date: April 15, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783176-LTC2951IDDB-1 #TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-WFDFN Exposed Pad Applications: Push Button, On/Off Controller Mounting: SMD Operating Supply Voltage: 2.7 V ~ 26.4 V Family Name: LTC2951 Categories: Integrated Circuits (ICs) Operating Supply Current: 6μA Manufacturer Package: 8-DFN (3x2) Alternative Parts (Cross-Reference): L6615D013TR; L6615D; L484; BD6042GUL; Introduction Date: April 15, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2951IDDB-1#TRPBF - 783176-LTC2951IDDB-1#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2951IDDB-1#TRPBF
783176-LTC2951IDDB-1#TRPBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2951IDDB-1#TRPBF 783176-LTC2951IDDB-1#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783176-LTC2951IDDB-1 #TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-WFDFN Exposed Pad Applications: Push Button, On/Off Controller Mounting: SMD Operating Supply Voltage: 2.7 V ~ 26.4 V Family Name: LTC2951 Categories: Integrated Circuits (ICs) Operating Supply Current: 6μA Manufacturer Package: 8-DFN (3x2) Alternative Parts (Cross-Reference): L6615D013TR; L6615D; L484; BD6042GUL; Introduction Date: April 15, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 783176-LTC2951IDDB-1#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-WFDFN Exposed Pad
Applications: Push Button, On/Off Controller
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 26.4 V
Family Name: LTC2951
Categories: Integrated Circuits (ICs)
Operating Supply Current: 6μA
Manufacturer Package: 8-DFN (3x2)
Alternative Parts (Cross-Reference): L6615D013TR; L6615D; L484; BD6042GUL;
Introduction Date: April 15, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783176-LTC2951IDDB-1#TRPBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC2951IDDB-1#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Wholesale - SP706SCP - 1257637-SP706SCP - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Supervisors - LTC2908CDDB-C1#TRPBF - 115822-LTC2908CDDB-C1#TRPBF - Win Source Electronics
Specs
Number of Supplies 6
Output Options Open Drain; Inverting; Active Low
Type 8-DFN (3x2)
View Details
PMIC - PMIC - Supervisors - LTC699IS8#TRPBF - 1064237-LTC699IS8#TRPBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Battery Management - LTC4060EFE#PBF - 1000397-LTC4060EFE#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; TSSOP; TSSOP
Pins 16
View Details