Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC2951CDDB-1#TRPBF 783174-LTC2951CDDB-1#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783174-LTC2951CDDB-1 #TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 8-WFDFN Exposed Pad Applications: Push Button, On/Off Controller Mounting: SMD Operating Supply Voltage: 2.7 V ~ 26.4 V Family Name: LTC2951 Categories: Integrated Circuits (ICs) Operating Supply Current: 6μA Manufacturer Package: 8-DFN (3x2) Alternative Parts (Cross-Reference): L6615D013TR; MAX1533ETJ; L6615D; L484; Introduction Date: April 15, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783174-LTC2951CDDB-1 #TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 8-WFDFN Exposed Pad Applications: Push Button, On/Off Controller Mounting: SMD Operating Supply Voltage: 2.7 V ~ 26.4 V Family Name: LTC2951 Categories: Integrated Circuits (ICs) Operating Supply Current: 6μA Manufacturer Package: 8-DFN (3x2) Alternative Parts (Cross-Reference): L6615D013TR; MAX1533ETJ; L6615D; L484; Introduction Date: April 15, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2951CDDB-1#TRPBF - 783174-LTC2951CDDB-1#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2951CDDB-1#TRPBF
783174-LTC2951CDDB-1#TRPBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2951CDDB-1#TRPBF 783174-LTC2951CDDB-1#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783174-LTC2951CDDB-1 #TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 8-WFDFN Exposed Pad Applications: Push Button, On/Off Controller Mounting: SMD Operating Supply Voltage: 2.7 V ~ 26.4 V Family Name: LTC2951 Categories: Integrated Circuits (ICs) Operating Supply Current: 6μA Manufacturer Package: 8-DFN (3x2) Alternative Parts (Cross-Reference): L6615D013TR; MAX1533ETJ; L6615D; L484; Introduction Date: April 15, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 783174-LTC2951CDDB-1#TRPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 8-WFDFN Exposed Pad
Applications: Push Button, On/Off Controller
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 26.4 V
Family Name: LTC2951
Categories: Integrated Circuits (ICs)
Operating Supply Current: 6μA
Manufacturer Package: 8-DFN (3x2)
Alternative Parts (Cross-Reference): L6615D013TR; MAX1533ETJ; L6615D; L484;
Introduction Date: April 15, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783174-LTC2951CDDB-1#TRPBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC2951CDDB-1#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - LTC2941CDCB#TRPBF - 1062290-LTC2941CDCB#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 6-DFN (2x3)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - PMIC - Supervisors - LTC2960CTS8-3#TRPBF - 1062331-LTC2960CTS8-3#TRPBF - Win Source Electronics
Specs
Number of Supplies 2; 2
Output Options Inverting; Active Low
Type TSOT-23-8
View Details
PMIC - PMIC - Supervisors - LTC2934ITS8-2#TRMPBF - 020547-LTC2934ITS8-2#TRMPBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Inverting; Active Low
Type TSOT-23-8
View Details