Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC2950ITS8-1#TRMPBF 783173-LTC2950ITS8-1#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783173-LTC2950ITS8-1 #TRMPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: SOT-23-8 Thin, TSOT-23-8 Applications: Push Button, On/Off Controller Mounting: SMD Operating Supply Voltage: 2.7 V ~ 26.4 V Family Name: LTC2950-1 Categories: Integrated Circuits (ICs) Operating Supply Current: 6μA Manufacturer Package: TSOT-23-8 Alternative Parts (Cross-Reference): BM92A20MWV-E2; BM92A30MWV-E2; ZLPM8014; BM92A56MWV-ZE2; Introduction Date: July 18, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783173-LTC2950ITS8-1 #TRMPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: SOT-23-8 Thin, TSOT-23-8 Applications: Push Button, On/Off Controller Mounting: SMD Operating Supply Voltage: 2.7 V ~ 26.4 V Family Name: LTC2950-1 Categories: Integrated Circuits (ICs) Operating Supply Current: 6μA Manufacturer Package: TSOT-23-8 Alternative Parts (Cross-Reference): BM92A20MWV-E2; BM92A30MWV-E2; ZLPM8014; BM92A56MWV-ZE2; Introduction Date: July 18, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2950ITS8-1#TRMPBF - 783173-LTC2950ITS8-1#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2950ITS8-1#TRMPBF
783173-LTC2950ITS8-1#TRMPBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2950ITS8-1#TRMPBF 783173-LTC2950ITS8-1#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 783173-LTC2950ITS8-1 #TRMPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: SOT-23-8 Thin, TSOT-23-8 Applications: Push Button, On/Off Controller Mounting: SMD Operating Supply Voltage: 2.7 V ~ 26.4 V Family Name: LTC2950-1 Categories: Integrated Circuits (ICs) Operating Supply Current: 6μA Manufacturer Package: TSOT-23-8 Alternative Parts (Cross-Reference): BM92A20MWV-E2; BM92A30MWV-E2; ZLPM8014; BM92A56MWV-ZE2; Introduction Date: July 18, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783173-LTC2950ITS8-1#TRMPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: SOT-23-8 Thin, TSOT-23-8
Applications: Push Button, On/Off Controller
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 26.4 V
Family Name: LTC2950-1
Categories: Integrated Circuits (ICs)
Operating Supply Current: 6μA
Manufacturer Package: TSOT-23-8
Alternative Parts (Cross-Reference): BM92A20MWV-E2; BM92A30MWV-E2; ZLPM8014; BM92A56MWV-ZE2;
Introduction Date: July 18, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783173-LTC2950ITS8-1#TRMPBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC2950ITS8-1#TRMPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Supply Controllers, Monitors - LTC1706EMS-85 - 1207967-LTC1706EMS-85 - Win Source Electronics
Specs
Output Options Inverting
IQ 1 µA
Supply Voltage 2.7 to 5.5 volts
View Details
Electronic Wholesale - SP706PEN - 1257628-SP706PEN - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC3766IGN#PBF - 1062943-LTC3766IGN#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 28-SSOP
IQ 5000 µA
View Details
PMIC - PMIC - Power Management - Specialized - LT3468ES5-1#TRPBF - 122246-LT3468ES5-1#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type TSOT-23-5
IQ 5000 µA
View Details