Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC2950IDDB-2#TRMPBF 783172-LTC2950IDDB-2#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783172-LTC2950IDDB-2 #TRMPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-WFDFN Exposed Pad Applications: Push Button, On/Off Controller Mounting: SMD Operating Supply Voltage: 2.7 V ~ 26.4 V Family Name: LTC2950-2 Categories: Integrated Circuits (ICs) Operating Supply Current: 6μA Manufacturer Package: 8-DFN (3x2) Alternative Parts (Cross-Reference): BM92A20MWV-E2; BM92A50MWV-ZE2; BM92A20MWV-ZE2; BM92A56MWV-ZE2; Introduction Date: July 18, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783172-LTC2950IDDB-2 #TRMPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-WFDFN Exposed Pad Applications: Push Button, On/Off Controller Mounting: SMD Operating Supply Voltage: 2.7 V ~ 26.4 V Family Name: LTC2950-2 Categories: Integrated Circuits (ICs) Operating Supply Current: 6μA Manufacturer Package: 8-DFN (3x2) Alternative Parts (Cross-Reference): BM92A20MWV-E2; BM92A50MWV-ZE2; BM92A20MWV-ZE2; BM92A56MWV-ZE2; Introduction Date: July 18, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2950IDDB-2#TRMPBF - 783172-LTC2950IDDB-2#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2950IDDB-2#TRMPBF
783172-LTC2950IDDB-2#TRMPBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2950IDDB-2#TRMPBF 783172-LTC2950IDDB-2#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 783172-LTC2950IDDB-2 #TRMPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-WFDFN Exposed Pad Applications: Push Button, On/Off Controller Mounting: SMD Operating Supply Voltage: 2.7 V ~ 26.4 V Family Name: LTC2950-2 Categories: Integrated Circuits (ICs) Operating Supply Current: 6μA Manufacturer Package: 8-DFN (3x2) Alternative Parts (Cross-Reference): BM92A20MWV-E2; BM92A50MWV-ZE2; BM92A20MWV-ZE2; BM92A56MWV-ZE2; Introduction Date: July 18, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783172-LTC2950IDDB-2#TRMPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-WFDFN Exposed Pad
Applications: Push Button, On/Off Controller
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 26.4 V
Family Name: LTC2950-2
Categories: Integrated Circuits (ICs)
Operating Supply Current: 6μA
Manufacturer Package: 8-DFN (3x2)
Alternative Parts (Cross-Reference): BM92A20MWV-E2; BM92A50MWV-ZE2; BM92A20MWV-ZE2; BM92A56MWV-ZE2;
Introduction Date: July 18, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783172-LTC2950IDDB-2#TRMPBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC2950IDDB-2#TRMPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC694CS8-3.3#PBF - 112892-LTC694CS8-3.3#PBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details
Electronic Wholesale - SP706PEN - 1257628-SP706PEN - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Supervisors - LTC1726ES8-5 - 1207980-LTC1726ES8-5 - Win Source Electronics
Specs
Features Watchdog Timer
Output Options Inverting
View Details
PMIC - PMIC - Supervisors - LTC1326IMS8-2.5#TRPBF - 119434-LTC1326IMS8-2.5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low; Active High
Type SOP; 8-MSOP
View Details