Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC2950CTS8-2#TRMPBF 783170-LTC2950CTS8-2#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783170-LTC2950CTS8-2 #TRMPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: SOT-23-8 Thin, TSOT-23-8 Applications: Push Button, On/Off Controller Mounting: SMD Operating Supply Voltage: 2.7 V ~ 26.4 V Family Name: LTC2950-2 Categories: Integrated Circuits (ICs) Operating Supply Current: 6μA Manufacturer Package: TSOT-23-8 Alternative Parts (Cross-Reference): BM92A50MWV-ZE2; BM92A20MWV-ZE2; ZLPM8014; iW671-00-MSO8; Introduction Date: July 18, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783170-LTC2950CTS8-2 #TRMPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: SOT-23-8 Thin, TSOT-23-8 Applications: Push Button, On/Off Controller Mounting: SMD Operating Supply Voltage: 2.7 V ~ 26.4 V Family Name: LTC2950-2 Categories: Integrated Circuits (ICs) Operating Supply Current: 6μA Manufacturer Package: TSOT-23-8 Alternative Parts (Cross-Reference): BM92A50MWV-ZE2; BM92A20MWV-ZE2; ZLPM8014; iW671-00-MSO8; Introduction Date: July 18, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2950CTS8-2#TRMPBF - 783170-LTC2950CTS8-2#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2950CTS8-2#TRMPBF
783170-LTC2950CTS8-2#TRMPBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2950CTS8-2#TRMPBF 783170-LTC2950CTS8-2#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 783170-LTC2950CTS8-2 #TRMPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: SOT-23-8 Thin, TSOT-23-8 Applications: Push Button, On/Off Controller Mounting: SMD Operating Supply Voltage: 2.7 V ~ 26.4 V Family Name: LTC2950-2 Categories: Integrated Circuits (ICs) Operating Supply Current: 6μA Manufacturer Package: TSOT-23-8 Alternative Parts (Cross-Reference): BM92A50MWV-ZE2; BM92A20MWV-ZE2; ZLPM8014; iW671-00-MSO8; Introduction Date: July 18, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783170-LTC2950CTS8-2#TRMPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: SOT-23-8 Thin, TSOT-23-8
Applications: Push Button, On/Off Controller
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 26.4 V
Family Name: LTC2950-2
Categories: Integrated Circuits (ICs)
Operating Supply Current: 6μA
Manufacturer Package: TSOT-23-8
Alternative Parts (Cross-Reference): BM92A50MWV-ZE2; BM92A20MWV-ZE2; ZLPM8014; iW671-00-MSO8;
Introduction Date: July 18, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783170-LTC2950CTS8-2#TRMPBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC2950CTS8-2#TRMPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - LTC4150IMS#TRPBF - 117538-LTC4150IMS#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2925IUF#TRPBF - 1062255-LTC2925IUF#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
IQ 1500 µA
View Details
PMIC - PMIC - Power Management - Specialized - LTC3589EUJ-2#PBF - 1062735-LTC3589EUJ-2#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 40-QFN (6x6)
IQ 8 µA
View Details
PMIC - PMIC - Supervisors - LTC694IS8-3.3#PBF - 1064194-LTC694IS8-3.3#PBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details