Win Source Electronics PMIC - PMIC - Battery Management - LTC2941CDCB#TRMPBF 783166-LTC2941CDCB#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783166-LTC2941CDCB#T RMPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 6-WFDFN Exposed Pad Function: Battery Monitor Interface: I2C Battery Chemistry: Lithium-Ion Number of Cells: 1 Family Name: LTC2941 Categories: Integrated Circuits (ICs) Manufacturer Package: 6-DFN (2x3) Alternative Parts (Cross-Reference): bq2052SN; bq2052SN-A515TR; HPA01011DRZR; BQ28Z560DRZT-R1; Introduction Date: February 17, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783166-LTC2941CDCB#T RMPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 6-WFDFN Exposed Pad Function: Battery Monitor Interface: I2C Battery Chemistry: Lithium-Ion Number of Cells: 1 Family Name: LTC2941 Categories: Integrated Circuits (ICs) Manufacturer Package: 6-DFN (2x3) Alternative Parts (Cross-Reference): bq2052SN; bq2052SN-A515TR; HPA01011DRZR; BQ28Z560DRZT-R1; Introduction Date: February 17, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - LTC2941CDCB#TRMPBF - 783166-LTC2941CDCB#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - LTC2941CDCB#TRMPBF
783166-LTC2941CDCB#TRMPBF
PMIC - PMIC - Battery Management - LTC2941CDCB#TRMPBF 783166-LTC2941CDCB#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 783166-LTC2941CDCB#T RMPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 6-WFDFN Exposed Pad Function: Battery Monitor Interface: I2C Battery Chemistry: Lithium-Ion Number of Cells: 1 Family Name: LTC2941 Categories: Integrated Circuits (ICs) Manufacturer Package: 6-DFN (2x3) Alternative Parts (Cross-Reference): bq2052SN; bq2052SN-A515TR; HPA01011DRZR; BQ28Z560DRZT-R1; Introduction Date: February 17, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783166-LTC2941CDCB#TRMPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 6-WFDFN Exposed Pad
Function: Battery Monitor
Interface: I2C
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Family Name: LTC2941
Categories: Integrated Circuits (ICs)
Manufacturer Package: 6-DFN (2x3)
Alternative Parts (Cross-Reference): bq2052SN; bq2052SN-A515TR; HPA01011DRZR; BQ28Z560DRZT-R1;
Introduction Date: February 17, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783166-LTC2941CDCB#TRMPBF
Product Name PMIC - PMIC - Battery Management - LTC2941CDCB#TRMPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC691CN - 1209307-LTC691CN - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Supervisors - LTC1232IS8#TRPBF - 1060476-LTC1232IS8#TRPBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Supervisors - LTC1726IS8-2.5 - 1207981-LTC1726IS8-2.5 - Win Source Electronics
Specs
Features Watchdog Timer
Output Options Inverting
View Details
Electronic Wholesale - SP706PEN - 1257628-SP706PEN - Win Source Electronics
Specs
Output Options Inverting
View Details