Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC2938IDE#PBF 783164-LTC2938IDE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783164-LTC2938IDE#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 12-WFDFN Exposed Pad Applications: Four Power Supply Monitor Mounting: SMD Operating Supply Voltage: 1 V ~ 5 V Family Name: LTC2938 Categories: Integrated Circuits (ICs) Manufacturer Package: 12-DFN (4x3) Alternative Parts (Cross-Reference): LTC2938IMS#TRPBF; LTC2938IMS#PBF; LTC2938IDE#TRPBF; LTC2938CDE#TRPBF; Introduction Date: July 24, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783164-LTC2938IDE#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 12-WFDFN Exposed Pad Applications: Four Power Supply Monitor Mounting: SMD Operating Supply Voltage: 1 V ~ 5 V Family Name: LTC2938 Categories: Integrated Circuits (ICs) Manufacturer Package: 12-DFN (4x3) Alternative Parts (Cross-Reference): LTC2938IMS#TRPBF; LTC2938IMS#PBF; LTC2938IDE#TRPBF; LTC2938CDE#TRPBF; Introduction Date: July 24, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2938IDE#PBF - 783164-LTC2938IDE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2938IDE#PBF
783164-LTC2938IDE#PBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2938IDE#PBF 783164-LTC2938IDE#PBF
Manufacturer: Linear Technology Win Source Part Number: 783164-LTC2938IDE#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 12-WFDFN Exposed Pad Applications: Four Power Supply Monitor Mounting: SMD Operating Supply Voltage: 1 V ~ 5 V Family Name: LTC2938 Categories: Integrated Circuits (ICs) Manufacturer Package: 12-DFN (4x3) Alternative Parts (Cross-Reference): LTC2938IMS#TRPBF; LTC2938IMS#PBF; LTC2938IDE#TRPBF; LTC2938CDE#TRPBF; Introduction Date: July 24, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783164-LTC2938IDE#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 12-WFDFN Exposed Pad
Applications: Four Power Supply Monitor
Mounting: SMD
Operating Supply Voltage: 1 V ~ 5 V
Family Name: LTC2938
Categories: Integrated Circuits (ICs)
Manufacturer Package: 12-DFN (4x3)
Alternative Parts (Cross-Reference): LTC2938IMS#TRPBF; LTC2938IMS#PBF; LTC2938IDE#TRPBF; LTC2938CDE#TRPBF;
Introduction Date: July 24, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783164-LTC2938IDE#PBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC2938IDE#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Supply Controllers, Monitors - LTC1706EMS-85 - 1207967-LTC1706EMS-85 - Win Source Electronics
Specs
Output Options Inverting
IQ 1 µA
Supply Voltage 2.7 to 5.5 volts
View Details
PMIC - PMIC - Battery Management - LTC2943CDD#PBF - 1062297-LTC2943CDD#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 8-DFN (3x3)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1706CS8-19#TRPBF - 111721-LTC1706CS8-19#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 0.1000 µA
View Details
PMIC - PMIC - Supervisors - LTC2915ITS8-1#TRPBF - 1062218-LTC2915ITS8-1#TRPBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-8
View Details