Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC2938CMS#PBF 783163-LTC2938CMS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783163-LTC2938CMS#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 12-TSSOP (0.118", 3.00mm Width) Applications: Four Power Supply Monitor Mounting: SMD Operating Supply Voltage: 1 V ~ 5 V Family Name: LTC2938 Categories: Integrated Circuits (ICs) Manufacturer Package: 12-MSOP Alternative Parts (Cross-Reference): LTC2938CDE#PBF; LTC2938CDE#TRPBF; LTC2938CMS#TRPBF; LTC2938HMS#TRPBF ; Introduction Date: July 24, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783163-LTC2938CMS#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 12-TSSOP (0.118", 3.00mm Width) Applications: Four Power Supply Monitor Mounting: SMD Operating Supply Voltage: 1 V ~ 5 V Family Name: LTC2938 Categories: Integrated Circuits (ICs) Manufacturer Package: 12-MSOP Alternative Parts (Cross-Reference): LTC2938CDE#PBF; LTC2938CDE#TRPBF; LTC2938CMS#TRPBF; LTC2938HMS#TRPBF ; Introduction Date: July 24, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2938CMS#PBF - 783163-LTC2938CMS#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2938CMS#PBF
783163-LTC2938CMS#PBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2938CMS#PBF 783163-LTC2938CMS#PBF
Manufacturer: Linear Technology Win Source Part Number: 783163-LTC2938CMS#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 12-TSSOP (0.118", 3.00mm Width) Applications: Four Power Supply Monitor Mounting: SMD Operating Supply Voltage: 1 V ~ 5 V Family Name: LTC2938 Categories: Integrated Circuits (ICs) Manufacturer Package: 12-MSOP Alternative Parts (Cross-Reference): LTC2938CDE#PBF; LTC2938CDE#TRPBF; LTC2938CMS#TRPBF; LTC2938HMS#TRPBF ; Introduction Date: July 24, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783163-LTC2938CMS#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 12-TSSOP (0.118", 3.00mm Width)
Applications: Four Power Supply Monitor
Mounting: SMD
Operating Supply Voltage: 1 V ~ 5 V
Family Name: LTC2938
Categories: Integrated Circuits (ICs)
Manufacturer Package: 12-MSOP
Alternative Parts (Cross-Reference): LTC2938CDE#PBF; LTC2938CDE#TRPBF; LTC2938CMS#TRPBF; LTC2938HMS#TRPBF ;
Introduction Date: July 24, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783163-LTC2938CMS#PBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC2938CMS#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - HV311LG - 1182516-HV311LG - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Power Management - Specialized - LTC3555EUFD-3#PBF - 123729-LTC3555EUFD-3#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 28-QFN (4x5)
Supply Voltage 4.35 to 5.5 volts
View Details
Newest Parts - LTC1726EMS8-2.5 - 1207977-LTC1726EMS8-2.5 - Win Source Electronics
Specs
Features Watchdog Timer
Output Options Inverting
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4215IUFD#TRPBF - 123077-LTC4215IUFD#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (5x4)
IQ 3000 µA
View Details