Win Source Electronics PMIC - PMIC - Supervisors - LTC2934CDC-1#TRMPBF 783155-LTC2934CDC-1#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783155-LTC2934CDC-1# TRMPBF Packaging: Reel package Type: Simple Reset/Power-On Reset Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-WFDFN Exposed Pad Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: Adjustable/Selectabl e Family Name: LTC2934-1 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DFN (2x2) Alternative Parts (Cross-Reference): LTC2934CTS8-1#PBF; LTC2934CTS8-1#TRMPBF ; LTC2934CTS8-1#TRPBF; LTC2934CTS8-2#TRPBF; Introduction Date: May 09, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783155-LTC2934CDC-1# TRMPBF Packaging: Reel package Type: Simple Reset/Power-On Reset Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-WFDFN Exposed Pad Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: Adjustable/Selectabl e Family Name: LTC2934-1 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DFN (2x2) Alternative Parts (Cross-Reference): LTC2934CTS8-1#PBF; LTC2934CTS8-1#TRMPBF ; LTC2934CTS8-1#TRPBF; LTC2934CTS8-2#TRPBF; Introduction Date: May 09, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - LTC2934CDC-1#TRMPBF - 783155-LTC2934CDC-1#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LTC2934CDC-1#TRMPBF
783155-LTC2934CDC-1#TRMPBF
PMIC - PMIC - Supervisors - LTC2934CDC-1#TRMPBF 783155-LTC2934CDC-1#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 783155-LTC2934CDC-1# TRMPBF Packaging: Reel package Type: Simple Reset/Power-On Reset Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-WFDFN Exposed Pad Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: Adjustable/Selectabl e Family Name: LTC2934-1 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DFN (2x2) Alternative Parts (Cross-Reference): LTC2934CTS8-1#PBF; LTC2934CTS8-1#TRMPBF ; LTC2934CTS8-1#TRPBF; LTC2934CTS8-2#TRPBF; Introduction Date: May 09, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783155-LTC2934CDC-1#TRMPBF
Packaging: Reel package
Type: Simple Reset/Power-On Reset
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-WFDFN Exposed Pad
Mounting: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: Adjustable/Selectable
Voltage - Threshold: Adjustable/Selectable
Family Name: LTC2934-1
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-DFN (2x2)
Alternative Parts (Cross-Reference): LTC2934CTS8-1#PBF; LTC2934CTS8-1#TRMPBF ; LTC2934CTS8-1#TRPBF; LTC2934CTS8-2#TRPBF;
Introduction Date: May 09, 2008
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783155-LTC2934CDC-1#TRMPBF
Product Name PMIC - PMIC - Supervisors - LTC2934CDC-1#TRMPBF
Number of Supplies 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC2906CDDB#TRPBF - 121274-LTC2906CDDB#TRPBF - Win Source Electronics
Specs
Number of Supplies 2; 2
Output Options Open Drain; Inverting; Active Low
Type 8-DFN (3x2)
View Details
PMIC - PMIC - Supervisors - LTC1726IS8-5#PBF - 115774-LTC1726IS8-5#PBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details
Electronic Wholesale - SP706PCN - 1257626-SP706PCN - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Supervisors - LTC2908ITS8-A1#TRMPBF - 1062165-LTC2908ITS8-A1#TRMPBF - Win Source Electronics
Specs
Number of Supplies 6
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-8
View Details