Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC2931HF#PBF 783149-LTC2931HF#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783149-LTC2931HF#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 20-TSSOP (0.173", 4.40mm Width) Applications: Six Power Supply Monitor Mounting: SMD Operating Supply Voltage: 1 V ~ 7 V Family Name: LTC2931 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-TSSOP Alternative Parts (Cross-Reference): LTC2931HF#TRPBF; LTC2931CF; LTC2931CF#TRPBF; LTC2931IF#PBF; Introduction Date: January 09, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783149-LTC2931HF#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 20-TSSOP (0.173", 4.40mm Width) Applications: Six Power Supply Monitor Mounting: SMD Operating Supply Voltage: 1 V ~ 7 V Family Name: LTC2931 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-TSSOP Alternative Parts (Cross-Reference): LTC2931HF#TRPBF; LTC2931CF; LTC2931CF#TRPBF; LTC2931IF#PBF; Introduction Date: January 09, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2931HF#PBF - 783149-LTC2931HF#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2931HF#PBF
783149-LTC2931HF#PBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2931HF#PBF 783149-LTC2931HF#PBF
Manufacturer: Linear Technology Win Source Part Number: 783149-LTC2931HF#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 20-TSSOP (0.173", 4.40mm Width) Applications: Six Power Supply Monitor Mounting: SMD Operating Supply Voltage: 1 V ~ 7 V Family Name: LTC2931 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-TSSOP Alternative Parts (Cross-Reference): LTC2931HF#TRPBF; LTC2931CF; LTC2931CF#TRPBF; LTC2931IF#PBF; Introduction Date: January 09, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783149-LTC2931HF#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 20-TSSOP (0.173", 4.40mm Width)
Applications: Six Power Supply Monitor
Mounting: SMD
Operating Supply Voltage: 1 V ~ 7 V
Family Name: LTC2931
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-TSSOP
Alternative Parts (Cross-Reference): LTC2931HF#TRPBF; LTC2931CF; LTC2931CF#TRPBF; LTC2931IF#PBF;
Introduction Date: January 09, 2008
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783149-LTC2931HF#PBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC2931HF#PBF
Output Options Open Drain; Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC2906CDDB#TRPBF - 121274-LTC2906CDDB#TRPBF - Win Source Electronics
Specs
Number of Supplies 2; 2
Output Options Open Drain; Inverting; Active Low
Type 8-DFN (3x2)
View Details
PMIC - PMIC - Supervisors - LTC1326CS8-2.5#TRPBF - 101954-LTC1326CS8-2.5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151CDD#TRPBF - 100890-LTC4151CDD#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 10-DFN (3x3)
IQ 1200 µA
View Details
Electronic Wholesale - SP706PEN - 1257628-SP706PEN - Win Source Electronics
Specs
Output Options Inverting
View Details