Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC2927CTS8#TRPBF 783143-LTC2927CTS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783143-LTC2927CTS8#T RPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: SOT-23-8 Thin, TSOT-23-8 Applications: Power Supply Controller Mounting: SMD Operating Supply Voltage: 2.9 V ~ 5.5 V Family Name: LTC2927 Categories: Integrated Circuits (ICs) Operating Supply Current: 560μA Manufacturer Package: TSOT-23-8 Alternative Parts (Cross-Reference): UCD3138064ARGCR; UCD3020ARGZR; L6751B; L6759DTR; Introduction Date: April 29, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783143-LTC2927CTS8#T RPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: SOT-23-8 Thin, TSOT-23-8 Applications: Power Supply Controller Mounting: SMD Operating Supply Voltage: 2.9 V ~ 5.5 V Family Name: LTC2927 Categories: Integrated Circuits (ICs) Operating Supply Current: 560μA Manufacturer Package: TSOT-23-8 Alternative Parts (Cross-Reference): UCD3138064ARGCR; UCD3020ARGZR; L6751B; L6759DTR; Introduction Date: April 29, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2927CTS8#TRPBF - 783143-LTC2927CTS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2927CTS8#TRPBF
783143-LTC2927CTS8#TRPBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2927CTS8#TRPBF 783143-LTC2927CTS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783143-LTC2927CTS8#T RPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: SOT-23-8 Thin, TSOT-23-8 Applications: Power Supply Controller Mounting: SMD Operating Supply Voltage: 2.9 V ~ 5.5 V Family Name: LTC2927 Categories: Integrated Circuits (ICs) Operating Supply Current: 560μA Manufacturer Package: TSOT-23-8 Alternative Parts (Cross-Reference): UCD3138064ARGCR; UCD3020ARGZR; L6751B; L6759DTR; Introduction Date: April 29, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783143-LTC2927CTS8#TRPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: SOT-23-8 Thin, TSOT-23-8
Applications: Power Supply Controller
Mounting: SMD
Operating Supply Voltage: 2.9 V ~ 5.5 V
Family Name: LTC2927
Categories: Integrated Circuits (ICs)
Operating Supply Current: 560μA
Manufacturer Package: TSOT-23-8
Alternative Parts (Cross-Reference): UCD3138064ARGCR; UCD3020ARGZR; L6751B; L6759DTR;
Introduction Date: April 29, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783143-LTC2927CTS8#TRPBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC2927CTS8#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC4241IGN - 087785-LTC4241IGN - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 20-SSOP
Supply Voltage 3.3 to 5 volts
View Details
PMIC - PMIC - Hot Swap Controllers - LT4250LIS8#PBF - 020427-LT4250LIS8#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1600 µA
View Details
PMIC - PMIC - Supervisors - LTC1727EMS8-5#TRPBF - 114307-LTC1727EMS8-5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOP; 8-MSOP
View Details
PMIC - PMIC - Hot Swap Controllers - LTC1647-1IS8#PBF - 1060954-LTC1647-1IS8#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1000 µA
View Details