Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC2927CDDB#TRMPBF 783141-LTC2927CDDB#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783141-LTC2927CDDB#T RMPBF Operating Temperature Range: 0°C ~ 70°C Package: 8-WFDFN Exposed Pad Applications: Power Supply Controller Mounting: SMD Operating Supply Voltage: 2.9 V ~ 5.5 V Family Name: LTC2927 Categories: Integrated Circuits (ICs) Operating Supply Current: 560μA Manufacturer Package: 8-DFN (3x2) Alternative Parts (Cross-Reference): UCD3138064ARGCR; UCD3020ARGZR; L6751B; UCD3138064ARGCT; Introduction Date: April 29, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783141-LTC2927CDDB#T RMPBF Operating Temperature Range: 0°C ~ 70°C Package: 8-WFDFN Exposed Pad Applications: Power Supply Controller Mounting: SMD Operating Supply Voltage: 2.9 V ~ 5.5 V Family Name: LTC2927 Categories: Integrated Circuits (ICs) Operating Supply Current: 560μA Manufacturer Package: 8-DFN (3x2) Alternative Parts (Cross-Reference): UCD3138064ARGCR; UCD3020ARGZR; L6751B; UCD3138064ARGCT; Introduction Date: April 29, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2927CDDB#TRMPBF - 783141-LTC2927CDDB#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2927CDDB#TRMPBF
783141-LTC2927CDDB#TRMPBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2927CDDB#TRMPBF 783141-LTC2927CDDB#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 783141-LTC2927CDDB#T RMPBF Operating Temperature Range: 0°C ~ 70°C Package: 8-WFDFN Exposed Pad Applications: Power Supply Controller Mounting: SMD Operating Supply Voltage: 2.9 V ~ 5.5 V Family Name: LTC2927 Categories: Integrated Circuits (ICs) Operating Supply Current: 560μA Manufacturer Package: 8-DFN (3x2) Alternative Parts (Cross-Reference): UCD3138064ARGCR; UCD3020ARGZR; L6751B; UCD3138064ARGCT; Introduction Date: April 29, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783141-LTC2927CDDB#TRMPBF
Operating Temperature Range: 0°C ~ 70°C
Package: 8-WFDFN Exposed Pad
Applications: Power Supply Controller
Mounting: SMD
Operating Supply Voltage: 2.9 V ~ 5.5 V
Family Name: LTC2927
Categories: Integrated Circuits (ICs)
Operating Supply Current: 560μA
Manufacturer Package: 8-DFN (3x2)
Alternative Parts (Cross-Reference): UCD3138064ARGCR; UCD3020ARGZR; L6751B; UCD3138064ARGCT;
Introduction Date: April 29, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783141-LTC2927CDDB#TRMPBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC2927CDDB#TRMPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC1728HS5-5#TRPBF - 1061077-LTC1728HS5-5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-5
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LT3710EFE - 072393-LT3710EFE - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; TSSOP; 16-TSSOP-EP
IQ 7000 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4230CGN - 1209046-LTC4230CGN - Win Source Electronics
Specs
Output Options Inverting
Type SSOP
Supply Voltage 1.7 to 16.5 volts
View Details
PMIC - PMIC - Supervisors - LTC695CSW-3.3 - 072652-LTC695CSW-3.3 - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 16-SOIC
View Details