Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC2926IGN#PBF 783140-LTC2926IGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783140-LTC2926IGN#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 20-SSOP (0.154", 3.90mm Width) Applications: Power Supply Controller Mounting: SMD Operating Supply Voltage: 2.9 V ~ 5.5 V Family Name: LTC2926 Categories: Integrated Circuits (ICs) Operating Supply Current: 2.5mA Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): LM3880QMFE-1AD; LM3880QMF-1AF ; LM3880MFE-1AD; LM3880QMFX-1AE; Introduction Date: October 11, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783140-LTC2926IGN#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 20-SSOP (0.154", 3.90mm Width) Applications: Power Supply Controller Mounting: SMD Operating Supply Voltage: 2.9 V ~ 5.5 V Family Name: LTC2926 Categories: Integrated Circuits (ICs) Operating Supply Current: 2.5mA Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): LM3880QMFE-1AD; LM3880QMF-1AF ; LM3880MFE-1AD; LM3880QMFX-1AE; Introduction Date: October 11, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2926IGN#PBF - 783140-LTC2926IGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2926IGN#PBF
783140-LTC2926IGN#PBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2926IGN#PBF 783140-LTC2926IGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 783140-LTC2926IGN#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 20-SSOP (0.154", 3.90mm Width) Applications: Power Supply Controller Mounting: SMD Operating Supply Voltage: 2.9 V ~ 5.5 V Family Name: LTC2926 Categories: Integrated Circuits (ICs) Operating Supply Current: 2.5mA Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): LM3880QMFE-1AD; LM3880QMF-1AF ; LM3880MFE-1AD; LM3880QMFX-1AE; Introduction Date: October 11, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783140-LTC2926IGN#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SSOP (0.154", 3.90mm Width)
Applications: Power Supply Controller
Mounting: SMD
Operating Supply Voltage: 2.9 V ~ 5.5 V
Family Name: LTC2926
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2.5mA
Manufacturer Package: 20-SSOP
Alternative Parts (Cross-Reference): LM3880QMFE-1AD; LM3880QMF-1AF ; LM3880MFE-1AD; LM3880QMFX-1AE;
Introduction Date: October 11, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783140-LTC2926IGN#PBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC2926IGN#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Wholesale - SP706PCN - 1257626-SP706PCN - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Hot Swap Controllers - LTC1421CG#TRPBF - 113593-LTC1421CG#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 24-SSOP
IQ 1500 µA
View Details
PMIC - PMIC - Supervisors - LTC692CS8#TRPBF - 1064150-LTC692CS8#TRPBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2952CF#PBF - 020549-LTC2952CF#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; TSSOP; 20-TSSOP
IQ 65 µA
View Details