Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC2923IDE#PBF 783136-LTC2923IDE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783136-LTC2923IDE#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 12-WFDFN Exposed Pad Applications: Power Supply Controller, Sequencer Mounting: SMD Operating Supply Voltage: 2.9 V ~ 5.5 V Family Name: LTC2923 Categories: Integrated Circuits (ICs) Manufacturer Package: 12-DFN (4x3) Alternative Parts (Cross-Reference): LM3881MMX; LM3881MME; LM3881MM; LM3880MF-3AB; Introduction Date: September 11, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783136-LTC2923IDE#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 12-WFDFN Exposed Pad Applications: Power Supply Controller, Sequencer Mounting: SMD Operating Supply Voltage: 2.9 V ~ 5.5 V Family Name: LTC2923 Categories: Integrated Circuits (ICs) Manufacturer Package: 12-DFN (4x3) Alternative Parts (Cross-Reference): LM3881MMX; LM3881MME; LM3881MM; LM3880MF-3AB; Introduction Date: September 11, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2923IDE#PBF - 783136-LTC2923IDE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2923IDE#PBF
783136-LTC2923IDE#PBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2923IDE#PBF 783136-LTC2923IDE#PBF
Manufacturer: Linear Technology Win Source Part Number: 783136-LTC2923IDE#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 12-WFDFN Exposed Pad Applications: Power Supply Controller, Sequencer Mounting: SMD Operating Supply Voltage: 2.9 V ~ 5.5 V Family Name: LTC2923 Categories: Integrated Circuits (ICs) Manufacturer Package: 12-DFN (4x3) Alternative Parts (Cross-Reference): LM3881MMX; LM3881MME; LM3881MM; LM3880MF-3AB; Introduction Date: September 11, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783136-LTC2923IDE#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 12-WFDFN Exposed Pad
Applications: Power Supply Controller, Sequencer
Mounting: SMD
Operating Supply Voltage: 2.9 V ~ 5.5 V
Family Name: LTC2923
Categories: Integrated Circuits (ICs)
Manufacturer Package: 12-DFN (4x3)
Alternative Parts (Cross-Reference): LM3881MMX; LM3881MME; LM3881MM; LM3880MF-3AB;
Introduction Date: September 11, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783136-LTC2923IDE#PBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC2923IDE#PBF
Output Options Open Drain; Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Supply Controllers, Monitors - LTC1705EGN - 1207962-LTC1705EGN - Win Source Electronics
Specs
Output Options Inverting
Type SSOP
IQ 4500 µA
View Details
Integrated Circuits (ICs) - PMIC - Hot Swap Controllers - 1072503-LTC4242CG#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SSOP
Supply Voltage 2.7 to 14.4 volts
View Details
PMIC - PMIC - Supervisors - LTC1727ES8-5#PBF - 041255-LTC1727ES8-5#PBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details